The BZG05C33 is a transient voltage suppressor (TVS) diode manufactured by Vishay. It is designed to protect sensitive electronic components from voltage transients caused by events like lightning strikes, inductive switching, and electrostatic discharge (ESD). Part of the BZG05C series, it offers a specific breakdown voltage suitable for a range of applications. This particular diode is an END-OF-LIFE product.
Applications:
- Protection of sensitive electronic circuits
- Overvoltage protection in power supplies
- Input/output protection
- Data line protection
- Telecom equipment protection
Features:
- Peak pulse power dissipation: 400 W (10/1000 μs waveform)
- Reverse stand-off voltage: 33 V
- Breakdown voltage: Typically 36.7 V
- Low clamping factor
- Fast response time: Typically less than 1 ps
- Glass passivated junction
- SMA package
- Uni-directional configuration
Benefits:
- Provides robust overvoltage protection
- Increases the reliability of electronic devices
- Minimizes downtime and repair costs
- Simple to integrate into circuit designs
- Compact size saves board space
- Fast response time ensures effective transient suppression
Additional Details:
The BZG05C33 typically comes in a DO-214AC (SMA) surface-mount package. Important specifications include a reverse standoff voltage of 33V, a breakdown voltage range typically between 36.7V and 40.7V, and a maximum clamping voltage that depends on the surge current. The datasheet should be consulted for precise figures. The device's construction includes a glass-passivated junction, which enhances its reliability and performance. It’s important to note that as an END-OF-LIFE product, availability may be limited, and alternative TVS diodes might need to be considered for new designs.