EN
  • EN
  • DE

ETH1506S-M3

Part No ETH1506S-M3
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Description Hyperfast Rectifier, 15 A FRED Pt
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2016+
Reference case D2-PAK
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 730831-ETH1506S-M3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ETH1506S-M3 CAD Model

Description

The ETH1506S-M3 is a standard recovery rectifier diode manufactured by Vishay. It is designed for general-purpose rectification in power supplies and other electronic circuits. It features a high surge current capability and reliable performance.

Applications:

  • AC-DC Power Supplies: Used for converting AC voltage to DC voltage in power supplies for various electronic devices.
  • Freewheeling Diode: Protects inductive loads by providing a path for current flow when the load is switched off.
  • Voltage Clamping: Used for clamping voltage spikes to protect sensitive circuit components.
  • Reverse Polarity Protection: Prevents damage to circuits from reverse polarity connections.
  • Battery Charging Circuits: Rectifies AC voltage for charging batteries.

Features:

  • High Surge Current Capability: Withstands high surge currents, protecting the circuit from transient overcurrent conditions.
  • Low Forward Voltage Drop: Minimizes power losses and improves efficiency.
  • High Reliability: Provides reliable performance under various operating conditions.
  • RoHS Compliant: Complies with RoHS (Restriction of Hazardous Substances) directives.
  • Surface Mount Package: Available in a surface mount package for easy assembly.

Benefits:

  • Enhanced Circuit Protection: High surge current capability protects circuits from overcurrent damage.
  • Improved Efficiency: Low forward voltage drop reduces power losses, improving the overall efficiency of the circuit.
  • Reliable Performance: Robust design ensures reliable performance and long lifespan.
  • Environmentally Friendly: RoHS compliance ensures that the device is environmentally friendly.
  • Easy Assembly: Surface mount package allows for easy and efficient assembly.

Additional Details:

The ETH1506S-M3 is characterized by its repetitive peak reverse voltage (Vrrm), average forward current (If(AV)), and forward voltage drop (Vf). It is commonly used in consumer electronics, industrial equipment, and automotive applications. Detailed specifications and application notes can be found in the Vishay datasheet for the ETH1506S-M3. The surface mount package allows for automated assembly and reduces board space requirements.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1735 $67.0410
13+ $9.1684 $119.1892
20+ $8.8820 $177.6400
27+ $8.5955 $232.0785
35+ $8.3091 $290.8185
47+ $7.4486 $350.0842
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess