EN
  • EN
  • DE

FR224

Part No FR224
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 250V 3.8A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 250V
Continuous Drain Current at 25°C 3.8A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 14nC @ 10V
Max Input Capacitance 260pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.5W (Ta), 42W (Tc)
Maximum Rds On at Id,Vgs 1.1 Ohm @ 2.3A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 264765-FR224
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FR224 CAD Model

Description

The Vishay FR224 is an N-channel MOSFET transistor that is well-suited for a variety of applications, including power switching, motor control, and load management. It has a maximum drain-source breakdown voltage of 250V and a continuous drain current of 3.8A at 25°C. It is packaged in a D-Pak case and is mounted using SMD (SMT) technology.

Features

Fast switching speed Low on-resistance Ruggedized device design Cost-effectiveness Surface mount or through-hole mounting options Available in tape and reel Applications

Power switching Motor control Load management DC-DC converters Battery management systems Inverters Solenoid drivers Relay drivers LED drivers Description

The FR224 is a third generation Power MOSFET from Vishay that provides the designer with the best combination of fast switching, ruggedized device design, low on-resistance, and cost-effectiveness. It is well-suited for a variety of applications, including power switching, motor control, and load management.

The FR224 has a maximum drain-source breakdown voltage of 250V and a continuous drain current of 3.8A at 25°C. It has a low on-resistance of 1.1Ω at a gate-source voltage of 10V. This makes it ideal for applications where low power loss is important.

The FR224 is also a very rugged device. It has a repetitive avalanche current rating of 3.8A and a single pulse avalanche energy rating of 130mJ. This makes it well-suited for applications where the device may be subjected to high voltage transients.

The FR224 is available in a D-Pak case for surface mount applications or a through-hole case for through-hole mounting applications. It is also available in tape and reel for high-volume production.

Benefits

The FR224 offers a number of benefits over other MOSFET transistors. It has a fast switching speed, low on-resistance, ruggedized device design, and cost-effectiveness. It is also available in a variety of package options and is available in tape and reel for high-volume production.

Conclusion

The Vishay FR224 is a versatile and cost-effective N-channel MOSFET transistor that is well-suited for a variety of applications. It is a good choice for applications where fast switching speed, low on-resistance, ruggedness, and cost-effectiveness are important.

Additional Information

The FR224 is also RoHS compliant, meaning that it does not contain any hazardous materials. It is also halogen free, meaning that it does not contain any bromine, chlorine, fluorine, or iodine.

The FR224 is a popular choice for a variety of applications, including:

Power switching in DC-DC converters, inverters, and motor controllers Load management in battery management systems and LED drivers Solenoid and relay drivers The FR224 is a reliable and well-supported device. Vishay offers a wide range of resources to help designers use the FR224 in their applications, including datasheets, application notes, and design tools.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess