EN
  • EN
  • DE

HFA15TB60STRRPBF

Part No HFA15TB60STRRPBF
Manufacturer Vishay
Description HEXFRED, Ultrafast Soft Recovery Diode, 15 A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1180128-HFA15TB60STRRPBF
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HFA15TB60STRRPBF CAD Model

Description

The HFA15TB60STRRPBF is a hyperfast rectifier diode manufactured by Vishay. It is designed for applications requiring extremely fast switching speeds and soft recovery characteristics. This diode is commonly used in power factor correction (PFC) circuits, motor drives, and other high-frequency applications where minimizing switching losses is essential.

Applications:

  • Power Factor Correction (PFC)
  • Motor Drives
  • Uninterruptible Power Supplies (UPS)
  • High-Frequency Inverters
  • Welding Power Supplies

Features:

  • Hyperfast Switching Speed: Provides extremely fast reverse recovery time, minimizing switching losses.
  • Soft Recovery Characteristics: Reduces voltage spikes and EMI noise during switching.
  • High Voltage Capability: Designed for high-voltage applications.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves efficiency.
  • AEC-Q101 Qualified: Suitable for automotive applications.
  • RoHS Compliant: Environmentally friendly.

Benefits:

  • Improved Efficiency: Hyperfast switching and low forward voltage drop contribute to higher efficiency in power conversion circuits.
  • Reduced EMI Noise: Soft recovery characteristics minimize voltage spikes and noise.
  • Increased Reliability: Robust design and AEC-Q101 qualification ensure reliable operation in demanding environments.
  • Simplified Design: Easier to integrate into various power electronic systems.

Additional Details:

The HFA15TB60STRRPBF is typically available in a TO-220AC package. The specific reverse recovery time and forward voltage drop depend on the operating conditions. This diode offers a superior solution for applications requiring high speed and soft recovery, contributing to improved system performance and reliability.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8503 $65.5509
7+ $17.9291 $125.5037
10+ $17.3689 $173.6890
14+ $16.8087 $235.3218
18+ $16.2485 $292.4730
24+ $14.5669 $349.6056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,275 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess