EN
  • EN
  • DE

IHLP2020ABER2R2M11

Part No IHLP2020ABER2R2M11
Manufacturer Vishay
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1518+
Reference case SMD
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 714490-IHLP2020ABER2R2M11
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IHLP2020ABER2R2M11 CAD Model

Description

The IHLP2020ABER2R2M11 is a low-profile, high-current inductor from Vishay. Part of the IHLP® series, this inductor is designed for use in a wide range of power supply and filtering applications where space is at a premium. Its shielded construction minimizes electromagnetic interference (EMI), making it suitable for sensitive electronic devices. The inductor is characterized by its excellent DC current handling and low DC resistance (DCR), which contributes to improved efficiency and reduced power losses.

Applications:

  • DC-DC converters: Used in step-up, step-down, and buck-boost converters for power regulation.
  • Power supplies for portable devices: Suitable for smartphones, tablets, and other mobile devices.
  • Filtering in noise-sensitive circuits: Provides effective EMI suppression in audio and RF applications.
  • Voltage regulators: Assists in maintaining stable voltage levels in various electronic systems.
  • High-current filtering: Effectively filters high-frequency noise in power lines.

Features:

  • High current handling: Capable of withstanding significant DC current without saturation.
  • Low DC resistance (DCR): Minimizes power losses and improves efficiency.
  • Shielded construction: Reduces electromagnetic interference (EMI).
  • Low profile: Compact size ideal for space-constrained applications.
  • Operating temperature: Wide operating temperature range ensures reliable performance in various environments.
  • Frequency range: Optimized for use in a wide range of switching frequencies.
  • RoHS compliant: Meets environmental standards for restricted substances.

Benefits:

  • Improved efficiency: Low DCR reduces power losses, resulting in higher efficiency in power conversion circuits.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving the performance of sensitive circuits.
  • Space savings: Low-profile design allows for a more compact system layout.
  • High reliability: Robust construction ensures reliable performance in demanding environments.
  • Versatile application: Suitable for a wide range of power supply and filtering applications.

Additional Details:

The IHLP2020ABER2R2M11 inductor has an inductance value of 2.2 μH. Its saturation current and Irms (RMS current) ratings are specifically designed to handle high current loads in demanding applications. The inductor's core material is chosen for its optimal magnetic properties, providing consistent performance over a wide range of frequencies and temperatures. The terminals are designed for surface mount assembly, facilitating automated manufacturing processes. This inductor is commonly used in applications where high efficiency, low EMI, and compact size are critical design requirements.

You May Also Be Interested in

Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess