EN
  • EN
  • DE

IHLP3232CZER1R5M01

Part No IHLP3232CZER1R5M01
Manufacturer Vishay
Catalog Inductors, Coils, Chokes
Description FIXED IND 1.5UH 11A 13.3MOHM SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, ChokesFixed Inductors
Mfr Vishay Dale
Series IHLP-3232CZ-01
Part Status Discontinued at Win-Source
Type Molded
Inductance 1.5 μH
Tolerance ±20%
Current Rating (Amps) 11 A
Current - Saturation (Isat) 24A
Shielding Shielded
DC Resistance (DCR) 13.3mOhm Max
Frequency - Self Resonant 42MHz
Operating Temperature -55°C ~ 125°C
Inductance Frequency - Test 100 kHz
Mounting Type Surface Mount
Package / Case Nonstandard
Size / Dimension 0.340" L x 0.322" W (8.64mm x 8.18mm)
Height - Seated (Max) 0.118" (3.00mm)
Packaging Tape & Reel (TR)Cut Tape (CT)
Ultra Librarian 3D Model Ultra Librarian IHLP3232CZER1R5M01 CAD Model

You May Also Be Interested in

Eaton / Cutler Hammer
FIXED IND 1MH 260MA 4.34 OHM SMD
Need more? Email Us
Murata Electronics North America
FIXED IND 1UH 4.1A 22 MOHM SMD
Lowest to $0.5310
Wurth Electronics Inc
FIXED IND 2.7NH 640MA 120MOHM SM
Lowest to $0.6818
Murata Electronics North America
FIXED IND 2.2UH 4.4A
Lowest to $0.9566
EPCOS (TDK)
FIXED IND 10UH 690MA 168MOHM SMD
Lowest to $0.5454
Wurth Electronics Inc
FIXED IND 2.2UH 6.7A 10 MOHM TH
Need more? Email Us
Wurth Electronics Inc
FIXED IND 1.5MH 210MA 6.989 OHM
Lowest to $1.0909
Wurth Electronics Inc
FIXED IND 22UH 660MA 481MOHM SMD
Need more? Email Us
EPCOS (TDK)
FIXED IND 22UH 800MA 260MOHM SMD
Lowest to $0.8181

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2272 $55.2240
100+ $1.0070 $100.7000
155+ $0.9755 $151.2025
215+ $0.9440 $202.9600
275+ $0.9126 $250.9650
370+ $0.8182 $302.7340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,551 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess