The LL4148F is a high-speed switching diode manufactured by Vishay. This diode is commonly used for general-purpose switching applications, offering fast switching speeds and reliable performance in a small, leaded package. It is designed for high-efficiency rectification and signal processing.
Applications
- High-speed switching circuits
- General-purpose rectification
- Signal processing
- Clipping and clamping circuits
- Reverse polarity protection
Features
- High switching speed
- Low forward voltage drop
- High reverse voltage
- Small leaded package
- High reliability
Benefits
- Enables efficient and fast switching operations
- Reduces power losses due to low forward voltage drop
- Provides protection against reverse voltage conditions
- Easy to handle and solder due to its leaded package
- Ensures consistent performance in various operating conditions
Additional Details
The LL4148F has a maximum reverse voltage of 100V and a forward current of 200mA. Its reverse recovery time is typically 4 ns, enabling rapid switching. The operating temperature range is from -65°C to +175°C. The package is a MiniMELF (SOD-80) package. The datasheet contains detailed electrical characteristics, thermal specifications, and soldering recommendations. The diode is RoHS compliant. Forward voltage, reverse current, and junction capacitance are key parameters when considering this diode for specific circuit requirements.