EN
  • EN
  • DE

MBRB3035CT

Part No MBRB3035CT
Manufacturer Vishay
Description Dual Schottky Rectifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Vishay
Win Source Part Number 1216279-MBRB3035CT
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBRB3035CT CAD Model

Description

The Vishay MBRB3035CT is a Schottky Barrier Rectifier featuring a dual common cathode configuration. It is designed for high-efficiency rectification applications, providing fast switching speeds and low forward voltage drop. This rectifier is commonly used in switching power supplies, freewheeling diodes, and polarity protection applications.

Applications:

  • Switching Power Supplies: Used in switching power supplies for efficient rectification.
  • Freewheeling Diodes: Suitable as freewheeling diodes in inductive circuits.
  • Polarity Protection: Employed for polarity protection to prevent damage from reverse voltage.
  • DC-DC Converters: Used in DC-DC converters for efficient voltage conversion.
  • High-Frequency Inverters: Used in high-frequency inverters for power rectification.

Features:

  • Dual Common Cathode: Features a dual diode configuration with a common cathode.
  • Schottky Barrier: Employs Schottky barrier technology for fast switching speeds.
  • Low Forward Voltage Drop: Offers a low forward voltage drop, reducing power loss.
  • High Surge Current Capability: Can withstand high surge currents without damage.
  • High Junction Temperature: Operates reliably at high junction temperatures.

Benefits:

  • Efficient Rectification: Provides efficient rectification with fast switching speeds.
  • Reduced Power Loss: Low forward voltage drop minimizes power loss, improving system efficiency.
  • Enhanced Reliability: High surge current capability ensures reliable operation under transient conditions.
  • Compact Design: Compact package allows for use in space-constrained applications.
  • Versatile Use: Suitable for a wide range of applications due to its robust design.

The MBRB3035CT Schottky rectifier is a crucial component in power electronics, offering high efficiency and reliable performance. Its dual common cathode configuration and Schottky barrier technology make it an ideal choice for switching power supplies, freewheeling diodes, and polarity protection applications. Its low forward voltage drop and high surge current capability enhance overall system efficiency and reliability.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess