EN
  • EN
  • DE

MBRD330TRPBF

Part No MBRD330TRPBF
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Description Schottky Rectifier, 3.0 A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1216323-MBRD330TRPBF
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MBRD330TRPBF CAD Model

Description

The MBRD330TRPBF is a Schottky Barrier Rectifier from Vishay, designed for high-efficiency rectification. This device is characterized by its low forward voltage drop and fast switching speed, making it suitable for a variety of applications where minimizing power loss and maximizing efficiency are critical.

Applications

  • Switching power supplies
  • Freewheeling diodes
  • Polarity protection applications
  • High-frequency inverters
  • DC-DC converters

Features

  • Low forward voltage drop (VF) to minimize conduction losses.
  • High surge current capability to withstand transient surges.
  • Fast switching speed to reduce switching losses.
  • High junction temperature capability for robust performance in demanding environments.
  • RoHS compliant and lead-free finish, aligning with environmental regulations.

Benefits

  • Improved efficiency in power conversion circuits due to low VF.
  • Enhanced system reliability due to high surge current capability.
  • Reduced heat generation in power supplies and converters, leading to longer component life.
  • Compliance with environmental standards for broader market acceptance.
  • Stable performance across a wide temperature range.

Additional Details

The MBRD330TRPBF has a maximum repetitive peak reverse voltage of 30V and a forward current of 3A. It is typically available in a D-PAK (TO-252) package, which is suitable for surface mounting, enabling efficient heat dissipation. This rectifier is designed to provide a reliable and efficient solution for power management applications. Its low forward voltage drop minimizes power loss, while its fast switching speed reduces switching losses, resulting in improved overall system efficiency.

The D-PAK package offers good thermal performance, allowing the device to operate at higher current levels without overheating. The device is also designed to withstand high surge currents, providing protection against transient voltage spikes. With its robust design and high-performance characteristics, the MBRD330TRPBF is a suitable choice for a wide range of power rectification applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
PMEG200G10ELR/SOD123W/SOD2
Lowest to $7.2762
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352
Nexperia USA Inc.
PMEG2015EPK-Q/SOD1608/SOD1608
Lowest to $0.2911
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
DIODE SCHOTTKY 45V 5A CFP15B
Lowest to $0.2339

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess