EN
  • EN
  • DE

MBRF30H100CT

Part No MBRF30H100CT
Manufacturer Vishay
Description High-Voltage Dual Schottky Rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1216430-MBRF30H100CT
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBRF30H100CT CAD Model

Description

The MBRF30H100CT is a Schottky Barrier Rectifier manufactured by Vishay. It is designed for high-frequency switching power supplies, freewheeling diodes, and polarity protection applications. This rectifier features a high forward current capability, low forward voltage drop, and fast switching speed.

Applications

  • Switching power supplies: Used as a rectifier in high-frequency switching power supplies.
  • Freewheeling diodes: Used as a freewheeling diode in inductive circuits.
  • Polarity protection: Provides reverse polarity protection for electronic circuits.
  • DC-DC converters: Employed in DC-DC converters for rectification.
  • Solar power systems: Used in solar inverters for efficient power conversion.

Features

  • High forward current: Capable of handling high forward current.
  • Low forward voltage drop: Minimizes power losses.
  • Fast switching speed: Suitable for high-frequency applications.
  • High surge current capability: Withstands high surge currents.
  • High junction temperature capability: Operates at high junction temperatures.
  • Isolated package: Provides electrical isolation from the heatsink.
  • RoHS compliant: Complies with Restriction of Hazardous Substances Directive.

Benefits

  • Improved efficiency: Low forward voltage drop reduces power losses and improves efficiency.
  • Reliable operation: High surge current capability and high junction temperature capability ensure reliable operation.
  • Fast switching: Fast switching speed allows for use in high-frequency applications.
  • Simplified thermal management: Isolated package simplifies thermal management.
  • Environmentally friendly: RoHS compliance reduces environmental impact.

Additional Details

The MBRF30H100CT has a forward current rating of 30A and a reverse voltage rating of 100V. The "CT" designation indicates that it is a dual common cathode configuration. Proper heat sinking is essential to ensure reliable operation at high currents. Consult the Vishay datasheet for specific details on forward voltage drop, reverse leakage current, surge current rating, and thermal resistance.

In summary, the MBRF30H100CT is a high-performance Schottky Barrier Rectifier that offers excellent efficiency, fast switching speed, and reliable operation. It is well-suited for a wide range of applications requiring high-current rectification.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess