EN
  • EN
  • DE

PATT0603H2001DGTF

Part No PATT0603H2001DGTF
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Description Res Thin Film 0603 2kOhm 0.5% 3/20W ±50ppm/°C Molded T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1148998-PATT0603H2001DGTF
Categories Chip Resistor - Surface Mount
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PATT0603H2001DGTF CAD Model

Description

The PATT0603H2001DGTF is a precision thin film chip resistor manufactured by Vishay. This resistor is designed for high-accuracy applications requiring excellent stability and tight tolerances. It features a compact 0603 case size and is suitable for automated assembly processes.

Applications:

  • Precision voltage dividers
  • Current sensing circuits
  • Feedback resistors in amplifiers
  • Medical instrumentation
  • Test and measurement equipment
  • Automotive control systems

Features:

  • High precision: typical tolerance of ±0.5%
  • Low temperature coefficient of resistance (TCR): ±25 ppm/°C
  • Excellent long-term stability
  • Thin film technology
  • Small 0603 case size
  • RoHS compliant

Benefits:

  • Accurate and stable resistance values for precise circuit performance.
  • Minimal resistance drift over temperature variations.
  • Reliable performance over long periods of operation.
  • Compact size for high-density circuit designs.
  • Environmentally friendly due to RoHS compliance.

Additional Details:

The PATT0603H2001DGTF has a resistance value of 2 kΩ. The thin film construction ensures a uniform and stable resistive layer, contributing to the resistor's high performance. The resistor is designed to withstand harsh environmental conditions and is suitable for both reflow and wave soldering processes. The specified power rating is 0.1 W. This resistor is suitable for applications that demand high accuracy and stability in a small form factor. The thin film element provides superior electrical characteristics compared to thick film resistors, making it ideal for use in sensitive analog circuits and precision instrumentation. It meets industry standards for reliability and environmental compliance.

You May Also Be Interested in

Yageo
RES 10 OHM 5% 1/2W 1206
Need more? Email Us
Vishay
RES 4.7K OHM 1% 1/4W MELF 0204
Lowest to $0.0412
Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050
Yageo
RES SMD 120 OHM 1% 1/16W 0402
Lowest to $0.0096
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Vishay
RES 0.15 OHM 3.0 W 1% 2512 SMD
Need more? Email Us
Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647
Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess