EN
  • EN
  • DE

SGFHEA3.6864

Part No SGFHEA3.6864
Manufacturer Vishay
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1092646-SGFHEA3.6864
Categories OEM Parts( S )
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SGFHEA3.6864 CAD Model

Description

The SGFHEA3.6864 is a crystal oscillator manufactured by Vishay. It is a critical component used in various electronic circuits to provide a stable and accurate clock signal. Crystal oscillators are known for their high precision and stability, making them essential in applications where timing accuracy is paramount.

Applications:

  • Microcontrollers and microprocessors: Providing the clock signal for processing operations.
  • Communication equipment: Used in transceivers and network devices for precise timing in data transmission.
  • Consumer electronics: Including mobile phones, tablets, and digital cameras, ensuring accurate operation of internal circuitry.
  • Industrial control systems: Providing synchronization for automated processes and machinery.
  • Test and measurement equipment: Used in signal generators, oscilloscopes, and frequency counters for accurate time-based measurements.

Features:

  • High frequency stability: Maintains a consistent output frequency under varying conditions.
  • Low phase noise: Minimizes unwanted noise components in the output signal.
  • Compact size: Allows for integration into small form factor devices.
  • Low power consumption: Reduces energy usage in battery-powered applications.
  • Wide operating temperature range: Ensures reliable performance in diverse environmental conditions.

Benefits:

  • Improved system performance: Stable clock signal enhances the reliability and accuracy of electronic devices.
  • Reduced timing errors: High precision minimizes timing discrepancies in data processing and communication.
  • Enhanced signal integrity: Low phase noise ensures a cleaner and more reliable signal.
  • Extended battery life: Low power consumption prolongs the operational time of portable devices.
  • Increased system robustness: Wide temperature range allows for use in harsh environments.

Technical Specifications (Typical):

The SGFHEA3.6864 typically operates at a frequency of 3.6864 MHz. It is often available in a surface-mount package. The frequency stability is usually specified in parts per million (PPM) over a certain temperature range. The operating voltage can vary, but is often 3.3V or 5V. Specific datasheets should be consulted for precise specifications, including load capacitance, aging characteristics, and output waveform details.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess