EN
  • EN
  • DE

SI1304DL-T1-E3

Part No SI1304DL-T1-E3
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 189523-SI1304DL-T1-E3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI1304DL-T1-E3 CAD Model

Description

The SI1304DL-T1-E3 is a P-Channel 20-V (D-S) MOSFET from Vishay. This MOSFET is designed for load switching and general purpose amplification applications where small size and minimal gate drive are required. It is available in a thin SOT-23 package.

Applications

  • Load Switching
  • General Purpose Amplification
  • Portable Devices
  • DC-DC Conversion
  • Battery Management Systems

Features

  • P-Channel MOSFET
  • Low On-Resistance: RDS(on) = 0.195 Ω at VGS = -4.5 V
  • Low Threshold Voltage: VGS(th) = -1 V (Typical)
  • Fast Switching Speed
  • Small Footprint: SOT-23 package
  • Lead (Pb)-free and Halogen-free

Benefits

  • Efficient Load Switching: Low on-resistance minimizes power loss during switching, improving overall efficiency.
  • Extended Battery Life: Suitable for portable devices due to low gate drive requirements and minimal power consumption.
  • Space-Saving Design: The SOT-23 package allows for high-density board layouts, ideal for compact applications.
  • Simplified Circuit Design: Low threshold voltage simplifies the gate drive circuitry, reducing component count and cost.
  • Environmentally Friendly: Lead-free and halogen-free construction ensures compliance with environmental regulations.

Technical Specifications

  • Polarity: P-Channel
  • Maximum Drain-Source Voltage (VDS): -20 V
  • Gate-Source Voltage (VGS): ±8 V
  • Continuous Drain Current (ID): -1.7 A
  • Pulsed Drain Current (IDM): -6 A
  • Total Power Dissipation (PD): 0.83 W
  • Operating Temperature: -55 °C to +150 °C
  • Package: SOT-23

The SI1304DL-T1-E3 provides an optimal solution for applications requiring efficient and compact load switching with minimal gate drive. Its small size and low on-resistance make it a reliable choice for portable devices and general-purpose amplification.

You May Also Be Interested in

Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
STMicroelectronics
DISCRETE
Lowest to $27.8572

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
565+ $0.1028 $58.0820
1,370+ $0.0843 $115.4910
2,115+ $0.0820 $173.4300
2,900+ $0.0797 $231.1300
3,790+ $0.0762 $288.7980
5,000+ $0.0693 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 565 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess