EN
  • EN
  • DE

SI1307DL-T1-GE3

Part No SI1307DL-T1-GE3
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 12V 0.85A SOT323-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 12V
Continuous Drain Current at 25°C 850mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 450mV @ 250μA (Min)
Max Gate Charge 5nC @ 4.5V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 290mW (Ta)
Maximum Rds On at Id,Vgs 290 mOhm @ 1A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-70-3
Dimension SC-70, SOT-323
Win Source Part Number 099404-SI1307DL-T1-GE3
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SI1307DL-T1-GE3 CAD Model

Description

The SI1307DL-T1-GE3 is a P-Channel 20 V MOSFET manufactured by Vishay. This device is designed for use in a variety of applications requiring efficient load switching and power management in a small form factor. The SI1307DL-T1-GE3 is housed in a compact SOT-23 package.

Applications

  • Load Switching
  • Battery Management
  • DC-DC Conversion
  • Portable Devices
  • Power Management Circuits

Features

  • P-Channel MOSFET
  • Low On-Resistance: RDS(on) = 0.135 Ω at VGS = -4.5 V
  • Low Threshold Voltage: VGS(th) = -1.0 V (Typical)
  • Fast Switching Speed
  • Small SOT-23 Package
  • Halogen-free According to IEC 61249-2-21 Definition

Benefits

  • Improved Efficiency: Low on-resistance reduces power losses during switching, leading to higher efficiency.
  • Extended Battery Life: Low threshold voltage and gate charge minimize power consumption in battery-powered applications.
  • Compact Design: SOT-23 package allows for high-density board layouts in space-constrained environments.
  • Simplified Gate Drive: Low threshold voltage simplifies the gate drive requirements, lowering component count and cost.
  • Environmentally Friendly: Halogen-free construction complies with environmental standards.

Technical Specifications

  • Polarity: P-Channel
  • Drain-Source Voltage (VDS): -20 V
  • Gate-Source Voltage (VGS): ±8 V
  • Continuous Drain Current (ID): -2.7 A
  • Pulsed Drain Current (IDM): -6 A
  • Power Dissipation (PD): 0.83 W
  • Operating Temperature: -55 °C to +150 °C
  • Package: SOT-23

The SI1307DL-T1-GE3 from Vishay is a P-Channel MOSFET designed for efficient power management in a small package. Its low on-resistance, fast switching speed, and compact size make it well-suited for a variety of portable and power-sensitive applications.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess