EN
  • EN
  • DE

SI3433DV-T1-E3

Part No SI3433DV-T1-E3
Manufacturer Vishay
Catalog FETs - Single
Description MOSFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 189787-SI3433DV-T1-E3
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SI3433DV-T1-E3 CAD Model

Description

The SI3433DV-T1-E3 is a P-Channel 20 V (D-S) MOSFET from Vishay. This MOSFET is designed for use in a variety of power management applications, offering efficient switching performance and low on-resistance in a compact package. The -E3 suffix indicates that this part is RoHS compliant and halogen-free.

Applications:

  • Load Switching
  • Power Management in Portable Devices
  • DC-DC Conversion
  • Battery Management Systems

Features:

  • Low On-Resistance: Minimizes conduction losses, improving efficiency.
  • Low Threshold Voltage: Allows for use in low voltage applications.
  • Compact Footprint: Enables high density designs.
  • TrenchFET® Power MOSFET Technology: Provides excellent switching performance.
  • RoHS Compliant and Halogen-Free: Compliant with environmental standards.

Benefits:

  • Improved System Efficiency: Low on-resistance reduces power dissipation.
  • Extended Battery Life: Efficient switching minimizes energy waste in portable devices.
  • Reduced Board Space: Small footprint allows for compact designs.
  • Enhanced Thermal Performance: Efficient power dissipation prevents overheating.
  • Environmentally Friendly: RoHS compliant and Halogen-free construction minimizes environmental impact.

Technical Specifications:

The SI3433DV-T1-E3 has a drain-source voltage (VDS) of 20V and a gate-source voltage (VGS) of ±12V. The typical on-resistance (RDS(on)) at VGS = -4.5V is typically around 28 mΩ, and at VGS = -2.5V, it is around 45 mΩ. The continuous drain current (ID) is -6.3A. The device is available in a PowerPAK® SC-70 package, ensuring efficient thermal management and compact size. It is designed to operate within a temperature range of -55°C to +150°C.

The TrenchFET® technology employed in the SI3433DV-T1-E3 optimizes the device for low on-resistance and fast switching speeds. This makes it suitable for high-frequency switching applications. The device’s low gate charge further contributes to its efficiency, reducing gate drive losses. The PowerPAK® SC-70 package is designed for surface mounting and enables efficient heat dissipation, ensuring reliable operation even at higher power levels.

You May Also Be Interested in

EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess