EN
  • EN
  • DE

SI3437DV-T1-E3

Part No SI3437DV-T1-E3
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 150V 1.4A 6-TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 150V
Continuous Drain Current at 25°C 1.4A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 19nC @ 10V
Max Input Capacitance 510pF @ 50V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2W (Ta), 3.2W (Tc)
Maximum Rds On at Id,Vgs 750 mOhm @ 1.4A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TSOP
Dimension SOT-23-6 Thin, TSOT-23-6
Win Source Part Number 1095825-SI3437DV-T1-E3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI3437DV-T1-E3 CAD Model

Description

The SI3437DV-T1-E3 is an N-channel MOSFET from Vishay. It is designed for a variety of switching and amplification applications, offering low on-resistance and fast switching speeds. This MOSFET is commonly used in power management circuits, DC-DC converters, and motor control systems.

Applications

  • DC-DC Converters: Used as a switching element in buck, boost, and buck-boost converters.
  • Load Switching: Controls the power supply to various loads in electronic systems.
  • Motor Control: Drives motors in various applications, such as robotics and automotive systems.
  • Power Management: Regulates voltage and current in power supplies and battery management systems.
  • LED Lighting: Drives LEDs in lighting applications, providing efficient and reliable switching.

Features

  • Low On-Resistance (RDS(on)): Minimizes power dissipation and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation with minimal switching losses.
  • Low Gate Charge (Qg): Reduces gate drive requirements and improves efficiency.
  • Avalanche Rated: Withstands high-energy transients, enhancing reliability.
  • TrenchFET® Power MOSFET: Utilizes advanced TrenchFET technology for optimized performance.
  • Lead (Pb)-free and Halogen-free: Complies with environmental regulations.

Benefits

  • High Efficiency: Reduces power losses in switching applications, improving overall system efficiency.
  • Increased Power Density: Allows for smaller and more compact designs due to efficient operation.
  • Improved Thermal Performance: Dissipates heat effectively, enhancing reliability and longevity.
  • Enhanced Reliability: Withstands harsh operating conditions and protects against transient events.
  • Simplified Design: Simplifies circuit design due to its optimized performance characteristics.

Additional Details

The SI3437DV-T1-E3 typically comes in a surface-mount package, such as a PowerPAK® or similar, for efficient heat dissipation. The specific voltage and current ratings, as well as the gate threshold voltage, are important parameters to consider when selecting this MOSFET for a particular application. The TrenchFET technology used in this device provides a significant improvement in on-resistance and switching speed compared to traditional MOSFET designs. Proper gate drive circuitry is essential to ensure optimal performance and prevent ringing or oscillations. The MOSFET's avalanche rating is a critical parameter for applications where it may be exposed to inductive loads or voltage spikes. The SI3437DV-T1-E3 is designed to meet the demands of modern power electronics applications, offering high performance and reliability in a compact package.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7918 $51.4670
155+ $0.6497 $100.7035
240+ $0.6294 $151.0560
330+ $0.6091 $201.0030
425+ $0.5888 $250.2400
570+ $0.5279 $300.9030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,290 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess