The SI3585CDV is a P-Channel MOSFET manufactured by Vishay. This MOSFET is designed for a variety of power management and switching applications, particularly in portable devices and battery-powered systems where efficiency and space are critical. It is characterized by low on-resistance and is available in a PowerPAK 1212-8 package, offering improved thermal performance compared to smaller packages. The SI3585CDV is suitable for load switching, DC-DC conversion, and battery management applications.
Applications
- Load Switching
- DC-DC Conversion
- Power Management in Portable Devices
- Battery Management Systems
- Solid-State Relays
Features
- P-Channel MOSFET
- Low On-Resistance (RDS(on))
- PowerPAK 1212-8 Package
- Low Gate Charge (Qg)
- 1.8 V Logic Level Compatible
Benefits
- High Efficiency: Low RDS(on) minimizes power loss, leading to higher efficiency.
- Compact Size: The PowerPAK 1212-8 package provides a small footprint for space-constrained applications.
- Logic Level Drive: Compatible with low-voltage logic, simplifying the interface.
- Thermal Performance: The PowerPAK package enhances heat dissipation, improving reliability.
- Reliability: Manufactured by Vishay, ensuring robust and dependable performance.
Additional Details
The SI3585CDV typically features a drain-source voltage rating of -30V and a continuous drain current rating of around -7.5A, although these values depend on specific operating conditions and the datasheet. The gate threshold voltage is generally between -0.45V and -0.95V. It's crucial to examine parameters such as RDS(on) at various gate voltages and total gate charge (Qg). The PowerPAK 1212-8 package allows for effective thermal management, which is important for high-power applications. Refer to the manufacturer's datasheet for detailed specifications and recommended operating conditions.