EN
  • EN
  • DE

SI4134DY-T1-E3

Part No SI4134DY-T1-E3
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 14A 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 14A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 23nC @ 10V
Max Input Capacitance 846pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.5W (Ta), 5W (Tc)
Maximum Rds On at Id,Vgs 14 mOhm @ 10A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 064472-SI4134DY-T1-E3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI4134DY-T1-E3 CAD Model

Description

The SI4134DY-T1-E3 is a P-Channel MOSFET manufactured by Vishay. This MOSFET is designed for various applications requiring efficient power management and load switching. Its low on-resistance and fast switching speeds make it suitable for applications where energy efficiency is paramount.

Applications

  • Load Switching: Used to control power distribution to different circuit blocks efficiently.
  • Power Management in Portable Devices: Optimizes power consumption in smartphones, tablets, and other battery-powered devices to extend battery life.
  • DC-DC Converters: Can be incorporated into DC-DC converters for efficient voltage regulation and power conversion.
  • Battery Management Systems (BMS): Employed in BMS for battery protection and charge/discharge control.
  • Solid State Relays (SSR): Can be used as switching elements in solid-state relays for reliable and fast switching.

Features

  • P-Channel MOSFET: Simplifies high-side switching implementation.
  • Low On-Resistance (RDS(on)): Minimizes power losses and increases overall efficiency.
  • Low Gate Threshold Voltage (VGS(th)): Allows for operation with low-voltage logic levels.
  • Small Footprint: The surface-mount package enables compact designs.
  • High Drain Current (ID): Capable of handling significant current loads in various applications.
  • Fast Switching Speed: Allows for efficient switching in high-frequency circuits.

Benefits

  • Enhanced Power Efficiency: Low on-resistance reduces power dissipation, leading to improved system efficiency.
  • Extended Battery Life: Optimized power management extends battery life in portable devices.
  • Simplified Circuit Design: P-Channel configuration simplifies high-side switching designs.
  • Compact Solution: Small footprint enables miniaturization of electronic circuits.
  • Improved Thermal Performance: Efficient heat dissipation ensures stable operation in various environments.
  • Reliable Operation: Robust design and construction guarantees dependable performance.

Additional Details

The SI4134DY-T1-E3 typically comes in a surface-mount package, which facilitates automated assembly processes. The device datasheet provides detailed electrical characteristics, including drain-source voltage (VDS), gate-source voltage (VGS), and drain current (ID) ratings, as well as thermal resistance specifications. Designers should carefully consider these parameters to ensure the MOSFET operates within its safe operating area. Proper PCB layout and heat sinking techniques may be necessary to manage thermal dissipation, especially in high-current applications. The T1 suffix indicates tape and reel packaging for automated assembly, and the E3 suffix signifies compliance with RoHS (Restriction of Hazardous Substances) standards, indicating that the device is lead-free. Consult the official Vishay datasheet for the most accurate and up-to-date specifications before incorporating this component into a design.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3368 $50.5200
365+ $0.2764 $100.8860
565+ $0.2678 $151.3070
775+ $0.2591 $200.8025
1,000+ $0.2505 $250.5000
1,340+ $0.2246 $300.9640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,970 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess