The SI4172DY is a P-Channel Power MOSFET manufactured by Vishay. This MOSFET is designed for high-efficiency power switching applications. It is commonly used in DC-DC converters, load switches, and power management circuits in a variety of electronic devices.
Applications
- DC-DC Converters
- Load Switching
- Power Management
- Battery Management Systems
- Motor Control
Features
- Low On-Resistance (RDS(on))
- High Current Capability
- Logic Level Gate Drive
- Surface Mount Package
- RoHS Compliant
Benefits
- Improved energy efficiency due to low on-resistance, minimizing power losses.
- Capable of handling high current loads, making it suitable for demanding applications.
- Simplified gate drive circuitry due to logic level compatibility.
- Compact footprint for space-constrained applications due to the surface mount package.
- Environmentally friendly due to RoHS compliance.
Technical Specifications
The SI4172DY has a maximum drain-source voltage (VDS) of -30V and a continuous drain current (ID) of -11A. The typical on-resistance (RDS(on)) at VGS = -4.5V is 15 mΩ. It is available in a SO-8 package and operates over a temperature range of -55°C to +150°C. The device features fast switching speeds, further enhancing its efficiency in power switching applications.
The SI4172DY is particularly well-suited for portable devices, power adapters, and other applications where efficiency and space are critical. Its robust performance and compact size make it a versatile component for modern electronic designs.