EN
  • EN
  • DE

SI4202DY-T1-E3

Part No SI4202DY-T1-E3
Manufacturer Vishay
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1092840-SI4202DY-T1-E3
Categories OEM Parts( S )
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SI4202DY-T1-E3 CAD Model

Description

The SI4202DY-T1-E3 is a P-Channel MOSFET from Vishay Siliconix, optimized for power management applications requiring efficient switching and low conduction losses. This MOSFET is designed with advanced trench technology, enabling a low on-resistance (RDS(on)) and gate charge, which translates to reduced power dissipation and improved overall system efficiency. It is particularly well-suited for synchronous rectification in DC-DC converters and load switching applications.

Applications:

  • DC-DC Converters: Used as a synchronous rectifier in buck, boost, and buck-boost converters to improve efficiency.
  • Load Switching: Efficiently switches power to various loads in battery-powered devices and other electronic circuits.
  • Power Management in Portable Devices: Suitable for power distribution and battery management in smartphones, tablets, and laptops.
  • Motor Control: Drives low-power motors with precise control over speed and torque.
  • LED Lighting: Provides stable and efficient power for LED lighting applications.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving energy efficiency and reducing heat generation.
  • Low Gate Charge (Qg): Reduces switching losses, allowing for higher frequency operation and faster switching speeds.
  • TrenchFET® Power MOSFET Technology: Provides high cell density for exceptional performance and low RDS(on).
  • Logic Level Gate Drive: Allows direct control from logic circuits, simplifying system design and reducing component count.
  • Lead (Pb)-free and Halogen-free: Complies with environmental regulations, ensuring safe disposal and recycling.

Benefits:

  • Increased Efficiency: Reduces power losses and improves overall system efficiency, leading to longer battery life in portable devices.
  • Compact Design: Enables smaller and lighter electronic products due to its optimized footprint and low profile.
  • Simplified Circuit Design: Logic level gate drive simplifies integration with microcontrollers and other control circuits.
  • Enhanced Thermal Performance: Low on-resistance minimizes heat generation, improving overall system reliability and reducing the need for bulky heat sinks.
  • Environmentally Friendly: Complies with RoHS and halogen-free standards, reducing environmental impact and ensuring compliance with regulations.

Additional Details:

The SI4202DY-T1-E3 operates with a gate-source voltage (VGS) designed for logic-level control, simplifying interfacing with digital control circuits. Its low RDS(on) characteristic ensures minimal voltage drop and power dissipation during conduction. The device's thermal resistance allows for effective heat dissipation, contributing to its robust performance across a range of operating conditions. It is packaged in a PowerPAK® SO-8, optimized for surface mount assembly and efficient thermal management. For specific details regarding electrical characteristics, thermal specifications, and recommended operating conditions, consult the official datasheet to ensure optimal performance and reliability within your specific application.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Micrel
Need more? Email Us
Micrel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Level One
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess