The SI4842BDY is a P-Channel 30-V (D-S) MOSFET from Vishay. It is designed for load switching and power management applications. This MOSFET features low on-resistance, making it an efficient solution for power control in portable devices and other low-voltage applications.
Applications:
- Load Switching
- Power Management in Portable Devices
- Battery Management Systems
- DC-DC Conversion
- Motor Control
Features:
- Low On-Resistance (RDS(on))
- Low Threshold Voltage (VGS(th))
- Fast Switching Speed
- TrenchFET® Power MOSFET Technology
- 100% Rg Tested
- Halogen-free According to IEC 61249-2-21 Definition
Benefits:
- Improved Efficiency in Power Management Circuits
- Reduced Power Loss and Heat Generation
- Simplified Thermal Design
- Extended Battery Life in Portable Applications
- Increased System Reliability
- Environmentally Friendly
Technical Specifications:
The SI4842BDY has a drain-source voltage (VDS) of -30V and a continuous drain current (ID) of -8.1A. The on-resistance (RDS(on)) is 0.019Ω at VGS = -10V and 0.032Ω at VGS = -4.5V. The threshold voltage is between -1V and -3V. It comes in a PowerPAK® SO-8 package. This MOSFET is designed for surface mount technology and is RoHS compliant.
The SI4842BDY's low on-resistance minimizes conduction losses, contributing to improved efficiency and reduced heat generation. The fast switching speed helps to minimize switching losses. It is well-suited for use in battery-powered applications and portable devices where efficiency is crucial. The device’s halogen-free construction makes it environmentally friendly.