EN
  • EN
  • DE

Si4925DDY

Part No Si4925DDY
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description P-Channel 30-V (D-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Vishay
Win Source Part Number 1249247-Si4925DDY
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Consumer Electronics, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian Si4925DDY CAD Model

Description

The Si4925DDY from Vishay is a dual P-Channel TrenchFET® power MOSFET designed for synchronous rectification and other power management applications. This device offers high efficiency and a compact footprint, making it suitable for portable devices and other space-constrained applications.

Applications:

  • Synchronous Rectification
  • DC-DC Conversion
  • Load Switching
  • Power Management in Portable Devices

Features:

  • Dual P-Channel MOSFET
  • TrenchFET® Power MOSFET Technology
  • Low On-Resistance (RDS(on))
  • Compact PowerPAK® SO-8 Package
  • 100% Rg Tested
  • Halogen-Free According to IEC 61249-2-21 Definition

Benefits:

  • High Efficiency: Low RDS(on) minimizes conduction losses, improving overall efficiency.
  • Space Saving: Compact PowerPAK® SO-8 package enables dense board layouts.
  • Reduced Component Count: Dual MOSFET integration reduces the number of components required.
  • Reliable Performance: Rugged design ensures stable and consistent operation.
  • Environmentally Compliant: Halogen-free construction meets environmental regulations.

Additional Details:

The Si4925DDY is a dual P-Channel TrenchFET® power MOSFET housed in a compact PowerPAK® SO-8 package. Its low on-resistance contributes to high efficiency in synchronous rectification and other power management circuits. The dual MOSFET configuration allows for simplified designs and reduced component count. Each MOSFET is designed to handle a specified continuous drain current (ID) and pulsed drain current (IDM). The device's gate threshold voltage is tightly controlled, ensuring consistent switching performance. The PowerPAK® SO-8 package provides excellent thermal performance, allowing the device to handle higher power levels. It is Pb-free and RoHS compliant, meeting environmental standards. The low gate charge of the MOSFETs minimizes switching losses, further enhancing efficiency. The device is suitable for use in circuits with a maximum gate-source voltage (VGS) rating, ensuring safe and reliable operation. Its thermal resistance is optimized for effective heat dissipation. The Si4925DDY is commonly used in DC-DC converters, where it serves as a synchronous rectifier to improve efficiency. Its ability to handle high currents and its low on-resistance make it well-suited for this application. Additionally, it can be used as a load switch, providing efficient power control in portable devices.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2453 $50.2865
500+ $0.2012 $100.6000
770+ $0.1950 $150.1500
1,060+ $0.1887 $200.0220
1,375+ $0.1824 $250.8000
1,835+ $0.1635 $300.0225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess