EN
  • EN
  • DE

SI4974ADY-T1-GE3

Part No SI4974ADY-T1-GE3
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837578-SI4974ADY-T1-GE3
Ultra Librarian 3D Model Ultra Librarian SI4974ADY-T1-GE3 CAD Model

Description

The SI4974ADY-T1-GE3 is a P-Channel MOSFET from Vishay. It is designed for load switching and power management applications, offering efficient performance in a small footprint.

Applications

  • Load Switching
  • Power Management in Portable Devices
  • DC-DC Conversion
  • Battery Management Systems
  • Boost Converters

Features

  • P-Channel MOSFET
  • Low On-Resistance (Rds(on))
  • TrenchFET® Power MOSFET Technology
  • Small Footprint
  • Lead (Pb)-free and Halogen-free
  • Low Threshold Voltage

Benefits

  • Efficient Load Switching: The low on-resistance minimizes power loss during switching, improving overall efficiency.
  • Compact Design: The small footprint allows for high-density board layouts.
  • Extended Battery Life: Reduced power dissipation contributes to longer battery life in portable devices.
  • Environmentally Friendly: Lead (Pb)-free and Halogen-free construction complies with environmental regulations.
  • Simplified Design: Low threshold voltage allows for ease of use in low voltage applications.

Technical Specifications

The SI4974ADY-T1-GE3 features a drain-source voltage (Vds) of -30V, a gate-source voltage (Vgs) of ±20V, and a continuous drain current (Id) of -6.8A. The on-resistance (Rds(on)) at Vgs = -10V is typically 23 mΩ, and at Vgs = -4.5V, it is typically 35 mΩ. It is available in a PowerPAK® SC-70 package. The operating junction temperature ranges from -55°C to +150°C.

This MOSFET is suitable for a wide range of applications where efficient power management and load switching are required, especially in portable and battery-powered devices. Its low on-resistance and compact size make it an excellent choice for designers looking to optimize performance and board space.

You May Also Be Interested in

B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess