EN
  • EN
  • DE

SI6820DQ-T1-E3

Part No SI6820DQ-T1-E3
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Continuous Drain Current (ID) 1.9 A
Drain to Source Resistance 160 mΩ
Drain to Source Voltage (Vdss) 20 V
Element Configuration Single
Fall Time 10 ns
Gate to Source Voltage (Vgs) 12 V
Maximum Operating Temperature 150 °C
Max Power Dissipation 1.2 W
Min Operating Temperature -55 °C
Number of Channels 1
Rise Time 10 ns
RoHS Compliant
Turn-Off Delay Time 12 ns
Turn-On Delay Time 18 ns
Win Source Part Number 988242-SI6820DQ-T1-E3
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SI6820DQ-T1-E3 CAD Model

Description

The SI6820DQ-T1-E3 is a P-Channel 20 V MOSFET from Vishay Siliconix, designed for a broad range of power management and load switching applications. This MOSFET utilizes Vishay's advanced TrenchFET® power MOSFET technology to deliver high efficiency and low on-resistance in a compact PowerPAK® SC-70 package.

Applications

  • Load switching in portable devices
  • Battery management systems
  • Power management in smartphones and tablets
  • DC-DC converters
  • Level shifting

Features

  • P-Channel MOSFET
  • Voltage: 20 V
  • Low on-resistance (RDS(on))
  • Logic-level gate drive
  • PowerPAK® SC-70 package
  • TrenchFET® power MOSFET technology

Benefits

  • Increased efficiency in power management circuits
  • Reduced power loss due to low on-resistance
  • Directly driven by logic-level signals, simplifying circuit design
  • Space-saving due to small PowerPAK® SC-70 package
  • Improved thermal performance

Additional Details

The SI6820DQ-T1-E3 features a typical on-resistance (RDS(on)) of 0.035 Ohms at a gate-source voltage (VGS) of -4.5 V and a drain current (ID) of -4.4 A. At a VGS of -2.5 V, the typical RDS(on) is 0.050 Ohms with an ID of -3.5 A. The gate threshold voltage (VGS(th)) typically ranges from -0.4 V to -1.0 V. The maximum continuous drain current is -4.4 A. The PowerPAK® SC-70 package provides excellent thermal performance, allowing for efficient heat dissipation. This MOSFET is lead-free and RoHS compliant, making it suitable for environmentally conscious applications. The device is designed for surface mount technology (SMT) and comes on tape and reel for automated assembly.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess