The SI7848DP from Vishay is a N-Channel TrenchFET® power MOSFET designed for high-efficiency power conversion and management. This device features a low on-resistance (RDS(on)) and is available in a PowerPAK® 1212-8 package, making it suitable for compact and high-power applications.
Applications:
- Synchronous Rectification
- DC-DC Conversion
- High-Side Switching
- Power Management in Portable Devices
Features:
- N-Channel MOSFET
- TrenchFET® Power MOSFET Technology
- Low On-Resistance (RDS(on))
- Compact PowerPAK® 1212-8 Package
- 100% Rg Tested
- Halogen-Free According to IEC 61249-2-21 Definition
Benefits:
- High Efficiency: Low RDS(on) minimizes conduction losses, improving overall efficiency.
- Space Saving: Compact PowerPAK® 1212-8 package enables dense board layouts.
- Improved Thermal Performance: Optimized package for efficient heat dissipation.
- Reliable Performance: Rugged design ensures stable and consistent operation.
- Environmentally Compliant: Halogen-free construction meets environmental regulations.
Additional Details:
The SI7848DP N-Channel TrenchFET® power MOSFET is designed for high-efficiency power conversion and management. Its low on-resistance minimizes conduction losses, resulting in improved overall efficiency. The PowerPAK® 1212-8 package provides excellent thermal performance, allowing the device to handle higher power levels in a small footprint. This device is commonly used in synchronous rectification circuits, where it replaces traditional Schottky diodes to improve efficiency and reduce heat generation. It is also suitable for DC-DC converters, high-side switching applications, and power management in portable devices. The SI7848DP features a gate threshold voltage that is tightly controlled, ensuring consistent switching performance. Its rugged construction ensures long-term reliability, even in demanding operating environments. The device is lead-free and RoHS compliant, adhering to environmental regulations. The low gate charge of the MOSFET minimizes switching losses, further enhancing efficiency. The SI7848DP is designed for use in circuits with a maximum gate-source voltage (VGS) rating, ensuring safe and reliable operation. Its thermal resistance is optimized for effective heat dissipation. The continuous drain current (ID) rating specifies the maximum current the device can handle under continuous operation, while the pulsed drain current (IDM) rating indicates the maximum current it can handle for short durations.