EN
  • EN
  • DE

SI9183DT-15-T1-E3

Part No SI9183DT-15-T1-E3
Manufacturer Vishay
Catalog OEM Parts ( S )
Description Voltage Regulator IC; Voltage Regulator Type: LDO Linear; Input Voltage Primary Max: 6V; Output Voltage Max: 1.5V;...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Current Rating 150 mA
Dropout Voltage 235 mV
Number of Pins 5
Output Current 150 mA
Output Voltage 1.5 V
RoHS Non-Compliant
Win Source Part Number 970645-SI9183DT-15-T1-E3
Categories OEM Parts( S )
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SI9183DT-15-T1-E3 CAD Model

Description

The SI9183DT-15-T1-E3 is a step-down (buck) regulator manufactured by Vishay. It is designed to provide a highly efficient and compact solution for converting higher voltage levels to lower voltage levels in a variety of electronic applications. This regulator offers excellent performance and reliability.

Applications:

  • Point-of-load (POL) regulators
  • Battery-powered devices
  • Portable electronics
  • Industrial control systems
  • Automotive electronics
  • Distributed power systems

Features:

  • High efficiency
  • Integrated synchronous MOSFETs
  • Fixed frequency operation
  • Overcurrent protection
  • Thermal shutdown
  • Compact package

Benefits:

  • Extended battery life in portable devices
  • Reduced component count and board space
  • Stable and reliable voltage regulation
  • Protection against overcurrent and overheating
  • Simplified system design
  • Improved system reliability

The SI9183DT-15-T1-E3 step-down regulator provides a highly efficient means of converting voltage levels, making it ideal for use in battery-powered devices and other applications where efficiency is critical. Its integrated synchronous MOSFETs minimize power loss during conversion, contributing to extended battery life. The fixed frequency operation ensures stable and predictable performance.

The regulator includes overcurrent protection and thermal shutdown features, which protect the device and the surrounding circuitry from damage in the event of a fault condition. Its compact package allows for easy integration into a variety of applications, even in space-constrained environments. The SI9183DT-15-T1-E3 is designed to meet the stringent requirements of industrial and automotive electronics applications. It operates over a wide temperature range, ensuring stable performance in various environmental conditions. The SI9183DT-15-T1-E3 is an essential component for efficient and reliable voltage regulation.

You May Also Be Interested in

STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Level One
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess