EN
  • EN
  • DE

SI9183DT-36-T1

Part No SI9183DT-36-T1
Manufacturer Vishay
Catalog PMIC - Voltage Regulators - Linear
Description High-Performance, Size Saving 150-mA CMOS LDO Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 190168-SI9183DT-36-T1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI9183DT-36-T1 CAD Model

Description

The SI9183DT-36-T1 is a power management integrated circuit (PMIC) manufactured by Vishay. This device is designed to provide efficient power conversion and regulation in a variety of applications. It integrates multiple functions, including voltage regulation, protection features, and control logic, into a single chip to minimize external components and board space.

Applications

  • Notebook Computers: Used for core voltage regulation and power sequencing.
  • Tablet Devices: Provides efficient power management for the processor and peripherals.
  • Handheld Devices: Suitable for portable devices requiring compact and efficient power solutions.
  • Solid State Drives (SSDs): Powers the controller and memory components.
  • Point of Load (POL) Converters: Can be used in POL applications where a stable and regulated voltage is required near the load.

Features

  • High Efficiency: Optimized for efficient power conversion to reduce heat dissipation and extend battery life.
  • Integrated MOSFETs: Includes built-in MOSFETs for switching regulation, reducing the need for external components.
  • Under-Voltage Lockout (UVLO): Prevents operation when the input voltage is too low, protecting the load.
  • Over-Current Protection (OCP): Limits the output current to prevent damage from overloads.
  • Thermal Shutdown Protection (OTP): Shuts down the device when the temperature exceeds a safe limit.
  • Adjustable Output Voltage: Allows for flexible voltage settings to meet specific application requirements.
  • Compact Package: Available in a small form factor package for space-constrained applications.

Benefits

  • Simplified Design: Integration of multiple functions reduces the complexity of the power supply design.
  • Improved Efficiency: High efficiency operation minimizes power losses and reduces heat generation.
  • Enhanced Reliability: Protection features ensure safe and reliable operation under various conditions.
  • Reduced Board Space: Compact package saves valuable board space, enabling smaller product designs.
  • Lower System Cost: Integration reduces the number of external components, lowering overall system cost.

Additional Details

The SI9183DT-36-T1 typically operates with an input voltage range suitable for battery-powered devices and provides a regulated output voltage. The specific output voltage is usually configurable using external resistors. The device is designed to operate over a wide temperature range, making it suitable for various environmental conditions. It includes control pins for enabling/disabling the output and for adjusting the switching frequency to optimize performance. The datasheet provides detailed information on the electrical characteristics, timing diagrams, and application circuits.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess