EN
  • EN
  • DE

SI9961ACY

Part No SI9961ACY
Manufacturer Vishay
Catalog PMIC - Motor Drivers, Controllers
Description 12-V Voice Coil Motor Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1249724-SI9961ACY
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI9961ACY CAD Model

Description

The SI9961ACY is a high-side, dual N-channel MOSFET driver manufactured by Vishay Siliconix. It is designed for applications requiring high-current switching, offering features such as charge pump circuitry for driving the high-side MOSFETs and protection features like undervoltage lockout.

Applications:

  • High-side MOSFET drivers
  • Power distribution switches
  • Load switching applications
  • Industrial controls
  • Solid-state relays

Features:

  • Dual N-Channel MOSFET Driver
  • Integrated Charge Pump for High-Side Drive
  • Undervoltage Lockout (UVLO) Protection
  • Adjustable Current Limit
  • Overcurrent Protection

Benefits:

  • Simplified high-side MOSFET driving, eliminating the need for external components.
  • Protection against undervoltage conditions, ensuring reliable operation.
  • Adjustable current limit allows for tailoring the device to specific application requirements.
  • Overcurrent protection prevents damage to the MOSFETs and the load.
  • Improved system reliability and safety.

Additional Details:

The SI9961ACY typically operates from a single supply voltage. The integrated charge pump generates the gate voltage required to fully enhance the high-side N-channel MOSFETs. The undervoltage lockout (UVLO) circuit disables the driver when the supply voltage falls below a certain threshold, preventing the MOSFETs from operating in a partially enhanced state, which can lead to increased power dissipation and potential damage. The adjustable current limit allows the user to set the maximum current that the MOSFETs can deliver, protecting the load and the MOSFETs from overcurrent conditions. The device is typically available in a surface-mount package, such as a SOIC or TSSOP. The datasheet provides detailed information on the device's electrical characteristics, timing parameters, and application circuits.

The choice of external components, such as the current sense resistor, is crucial for optimal performance and protection. The datasheet provides guidance on selecting these components based on the specific application requirements. The SI9961ACY is often used in conjunction with external MOSFETs that are selected based on the required voltage and current ratings. The driver provides the necessary gate drive voltage and current to switch the MOSFETs on and off efficiently.

You May Also Be Interested in

Infineon Technologies
SPI DSO-12 Gate Drivers RoHS
Lowest to $10.1866
Omron
Power Supply, 3-Phase, 480VAC, 24V, 960 watt, Coated PCB, Monitoring LEDs
Need more? Email Us
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Toshiba Semiconductor and Storage
VQFN-48-EP(7x7) Motor Drivers, Controllers RoHS
Lowest to $1.2224
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
Omron
SENSOR THROUGH-BEAM 50CM NPN / Through-Beam Optical Sensor 19.7" (50cm) 1.6' NPN - Open Collector/Light-ON
Need more? Email Us
MICROSS/On Semiconductor
IC MTRDRV BIPLR 4.75-5.25V 32QFN
Lowest to $11.0598
Omron
SENSOR THRU-BEAM 15M NPN DO/LO / Through-Beam Optical Sensor 590.551" (15m) NPN - Dark-ON/Light-ON - Selectable
Need more? Email Us
Omron
Timer 6S-60MIN Instann Op H3FABUDC24
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1041 $61.2492
28+ $4.1880 $117.2640
43+ $4.0572 $174.4596
59+ $3.9263 $231.6517
77+ $3.7953 $292.2381
102+ $3.4028 $347.0856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess