EN
  • EN
  • DE

SIHL530STRR-GE3

Part No SIHL530STRR-GE3
Manufacturer Vishay
Catalog OEM Parts ( S )
Description N-ch Single 100V TO263
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1028562-SIHL530STRR-GE3
Categories OEM Parts( S )
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIHL530STRR-GE3 CAD Model

Description

The SIHL530STRR-GE3 is a power MOSFET manufactured by Vishay Semiconductors. It's designed for high-efficiency switching applications. This device is particularly well-suited for use in synchronous rectification, DC-DC converters, and motor control circuits where low on-resistance and fast switching speeds are critical.

Applications

  • Synchronous Rectification: Used as a synchronous rectifier in power supplies to improve efficiency and reduce power loss.
  • DC-DC Converters: Implemented in DC-DC converters for voltage regulation and power management in various electronic devices.
  • Motor Control: Used in motor control circuits for driving and controlling electric motors in industrial and consumer applications.
  • Inverters: Can be used in inverters for converting DC power to AC power in solar power systems and uninterruptible power supplies (UPS).
  • Power Tools: Found in power tools for controlling motor speed and power.

Features

  • Low On-Resistance (RDS(on)): Features very low on-resistance, minimizing conduction losses and improving efficiency.
  • Fast Switching Speed: Offers fast switching speeds, reducing switching losses and improving overall performance.
  • Logic Level Gate Drive: Can be driven directly from logic-level signals, simplifying circuit design.
  • Avalanche Rated: Avalanche rated for reliable operation under transient voltage conditions.
  • Lead (Pb)-free and Halogen-free: Compliant with environmental regulations.

Benefits

  • High Efficiency: Low on-resistance and fast switching speeds contribute to high efficiency in power conversion applications.
  • Reduced Power Loss: Minimizes power loss due to conduction and switching, reducing heat dissipation and improving system reliability.
  • Simplified Circuit Design: Logic-level gate drive simplifies circuit design and reduces the need for external gate drivers.
  • Improved Reliability: Avalanche rating ensures reliable operation under transient voltage conditions.
  • Environmentally Friendly: Lead (Pb)-free and Halogen-free construction complies with environmental regulations.

Additional Details

The SIHL530STRR-GE3 has a drain-source voltage (VDS) rating of 100V and a continuous drain current (ID) rating that depends on the case temperature. The device is typically packaged in a TO-263 (D2PAK) package for surface mount assembly. It's crucial to refer to the manufacturer's datasheet for specific electrical characteristics, thermal resistance, and application notes to ensure proper implementation and performance.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess