EN
  • EN
  • DE

SIQ9945BDY-T1-E3

Part No SIQ9945BDY-T1-E3
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 324062-SIQ9945BDY-T1-E3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SIQ9945BDY-T1-E3 CAD Model

Description

The SIQ9945BDY-T1-E3 is a P-Channel MOSFET manufactured by Vishay. Similar to the SIQ9945ADY-T1-E3, it's designed for efficient power management and load switching applications. The key differentiators might be slight variations in RDS(on), gate charge, or other parameters optimized for specific application needs.

Applications:

  • Load Switching: Used for efficient power control in various electronic systems.
  • Power Management: Suitable for DC-DC converters and voltage regulation.
  • Battery Management Systems: Plays a crucial role in battery charging and protection.
  • Portable Devices: Widely used in smartphones, tablets, and other mobile electronics.
  • Solid State Relays: Functions as a high-performance switching component.

Features:

  • P-Channel MOSFET: Simplifies low-side switching designs.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
  • Fast Switching Speed: Optimized for high-frequency power conversion.
  • TrenchFET® Power MOSFET Technology: Enhances performance and efficiency.
  • Halogen-Free: Environmentally compliant.

Benefits:

  • High Efficiency: Reduces power dissipation due to low RDS(on).
  • Compact Size: Suitable for space-constrained applications.
  • Reliable Performance: Consistent operation in demanding conditions.
  • Simplified Circuitry: P-channel configuration can simplify drive circuits.
  • Environmentally Friendly: Halogen-free construction.

Additional Details:

The SIQ9945BDY-T1-E3 typically operates with a drain-source voltage (VDS) rating of -30V. The drain current (ID) capabilities will depend on the specific operating environment but are usually in the Ampere range. Its key characteristic is a very low on-resistance (RDS(on)), measured in milliohms. The T1-E3 indicates packaging for automated surface mount assembly. The differences between the 'ADY' and 'BDY' variants are likely subtle and related to specific performance optimizations. Design engineers would select the 'BDY' variant based on detailed circuit simulations and specific performance requirements of the application. As with the 'ADY' version, Vishay's TrenchFET technology is employed to minimize RDS(on) and optimize switching performance.

You May Also Be Interested in

Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7660 $58.8300
12+ $9.6546 $115.8552
19+ $9.3520 $177.6880
26+ $9.0506 $235.3156
34+ $8.7491 $297.4694
45+ $7.8436 $352.9620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess