The SiR416DP is an N-Channel MOSFET manufactured by Vishay. This power MOSFET is designed for high-efficiency switching applications, offering low on-resistance and fast switching speeds. It is particularly well-suited for synchronous rectification in DC-DC converters and power management circuits. The device's low gate charge contributes to its efficient operation and reduced switching losses.
Applications
- Synchronous Rectification: High-efficiency rectification in DC-DC converters.
- Power Management: Load switching and power distribution in various electronic devices.
- DC-DC Converters: Used in voltage regulation and power conversion circuits.
- Motor Control: Switching and control in low-power motor control applications.
- LED Lighting: Used in LED driver circuits for efficient power delivery.
Features
- N-Channel MOSFET: Enhances switching speed and efficiency.
- Low On-Resistance (Rds(on)): Minimizes conduction losses and heat generation.
- Low Gate Charge (Qg): Reduces switching losses and improves efficiency.
- Fast Switching Speed: Enables high-frequency operation.
- Avalanche Rated: Provides robustness against voltage transients.
- Halogen-Free: Environmentally friendly and compliant with industry standards.
Benefits
- High Efficiency: Low on-resistance and gate charge minimize power losses.
- Reduced Heat Generation: Low on-resistance reduces heat dissipation, improving thermal performance.
- Improved System Performance: Fast switching speeds enhance overall system efficiency.
- Enhanced Reliability: Avalanche rating provides robustness against voltage transients.
- Simplified Circuit Design: Easy to drive and integrate into various circuit designs.
Additional Details
The SiR416DP's key specifications include its drain-source voltage (Vds), gate-source voltage (Vgs), drain current (Id), and on-resistance (Rds(on)). These parameters determine the MOSFET's operating range and performance characteristics. The avalanche energy rating (Eas) indicates the device's ability to withstand voltage transients. The SiR416DP is typically available in surface-mount packages. The datasheet provides detailed information on electrical characteristics, thermal performance, and application guidelines. It is frequently used in applications requiring high efficiency and low power consumption, such as portable devices and power supplies.