EN
  • EN
  • DE

SIR788DP-T1-GE3

Part No SIR788DP-T1-GE3
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 60A PPAK SO-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 60A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 75nC @ 10V
Max Input Capacitance 2873pF @ 15V
Maximum Gate-Source Voltage ±20V
FET Feature Schottky Diode (Body)
Power Dissipation (Max) 5W (Ta), 48W (Tc)
Maximum Rds On at Id,Vgs 3.4 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerPAK SO-8
Dimension PowerPAK SO-8
Win Source Part Number 1096478-SIR788DP-T1-GE3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SIR788DP-T1-GE3 CAD Model

Description

The SIR788DP-T1-GE3 is an N-Channel MOSFET manufactured by Vishay. This power MOSFET is designed for high-efficiency power conversion and load switching applications. It leverages advanced trench MOSFET technology to achieve low on-resistance (Rds(on)) and gate charge (Qg), resulting in reduced power losses and improved overall system performance. The device is available in a PowerPAK® SO-8 single package.

Applications

  • Synchronous Rectification in DC-DC Converters
  • Load Switching
  • Power Management in Portable Devices
  • Motor Control Applications
  • Battery Management Systems

Features

  • Low On-Resistance (Rds(on)): Minimizes conduction losses.
  • Low Gate Charge (Qg): Reduces switching losses.
  • Trench MOSFET Technology: Provides high cell density for efficient performance.
  • PowerPAK® SO-8 Single Package: Compact surface-mount package for efficient thermal management.
  • 100% Rg Tested: Ensures robust avalanche performance.
  • RoHS Compliant: Compliant with environmental regulations.

Benefits

  • Increased Efficiency: Reduced power losses lead to higher efficiency in power conversion applications.
  • Improved Thermal Performance: The PowerPAK® SO-8 package facilitates efficient heat dissipation.
  • Reduced Component Count: Integrated design simplifies circuit layouts.
  • Enhanced System Reliability: Robust design ensures stable performance under various operating conditions.
  • Smaller Footprint: Compact package allows for higher power density in space-constrained applications.

Additional Details

The SIR788DP-T1-GE3 has a drain-source voltage (Vds) rating of 30V and can handle a continuous drain current (Id) of up to 15A (depending on thermal conditions). The typical Rds(on) value is very low, contributing to reduced conduction losses. The device is designed for logic-level gate drive, making it compatible with microcontroller and other low-voltage control circuits. It operates over a wide temperature range. The PowerPAK® SO-8 package features exposed drain pads for improved thermal conductivity, allowing for effective heat removal from the device. This contributes to its ability to handle high current levels without overheating.

Vishay's SIR788DP-T1-GE3 is a high-performance MOSFET suitable for a variety of power management and switching applications, offering a balance of efficiency, thermal performance, and compact size.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9050 $58.8250
160+ $0.7426 $118.8160
245+ $0.7193 $176.2285
335+ $0.6962 $233.2270
430+ $0.6731 $289.4330
575+ $0.6034 $346.9550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,430 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess