EN
  • EN
  • DE

SIS438DN

Part No SIS438DN
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description N-Channel 20-V (D-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1250031-SIS438DN
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SIS438DN CAD Model

Description

The SIS438DN is a P-Channel power MOSFET manufactured by Vishay. It is designed for applications requiring efficient power switching with low on-resistance. This MOSFET is commonly used in load switches, DC-DC converters, power management circuits, and other applications where efficient power control is essential. Its low on-resistance minimizes power losses, resulting in improved system efficiency and reduced heat generation.

Applications

  • Load Switches: Used as a load switch to control power distribution and reduce standby power consumption.
  • DC-DC Converters: Employed in DC-DC converters for efficient power conversion and voltage regulation.
  • Power Management Circuits: Integrated into power management circuits for efficient power control and distribution.
  • Battery Management Systems: Used in battery management systems (BMS) for efficient charging and discharging of batteries.
  • Motor Control: Used for low power motor control applications.

Features

  • Low On-Resistance: Minimizes power losses and improves overall efficiency.
  • P-Channel Configuration: Suitable for high-side switching applications.
  • Logic-Level Gate Drive: Can be driven directly by logic-level signals, simplifying circuit design.
  • Fast Switching Speed: Enables high-frequency operation with minimal switching losses.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Increased Efficiency: Low on-resistance reduces power dissipation, resulting in higher overall system efficiency.
  • Simplified Design: Logic-level gate drive simplifies circuit design and reduces component count.
  • Reduced Heat Generation: Low on-resistance minimizes heat generation, improving system reliability.
  • Compact Design: Enables smaller and more compact designs in power conversion systems.
  • Improved Thermal Performance: Designed for efficient heat dissipation.

Additional Details

The SIS438DN is typically available in a PowerPAK® SO-8 or similar surface-mount package for efficient heat dissipation and compact PCB layout. Key specifications include a drain-source voltage (VDS) of -30V, a continuous drain current (ID) of up to -7.5A, and a typical on-resistance (RDS(on)) of around 25 mΩ at a gate-source voltage (VGS) of -10V. The operating junction temperature range is typically from -55°C to +150°C. The specific datasheet from Vishay provides detailed electrical characteristics, thermal resistance values, and package dimensions.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3661 $59.0271
27+ $4.4029 $118.8783
41+ $4.2654 $174.8814
56+ $4.1280 $231.1680
73+ $3.9905 $291.3065
97+ $3.5770 $346.9690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess