EN
  • EN
  • DE

SM8S18A-2HE3_A/I

Part No SM8S18A-2HE3_A/I
Manufacturer Vishay
Catalog TVS - Diodes
Description TVS DIODE 18VWM DO218AB / 29.2V Clamp 226A Ipp Tvs Diode Surface Mount DO-218AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Vishay General Semiconductor - Diodes Division
Series Automotive, AEC-Q101, PAR®
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 18V
Voltage - Breakdown (Min) 20V
Voltage - Clamping (Max) @ Ipp 29.2V
Current - Peak Pulse (10/1000µs) 226A
Power - Peak Pulse 6600W (6.6kW)
Power Line Protection No
Applications Automotive
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Package / Case DO-218AB
Supplier Device Package DO-218AB
Base Product Number SM8S18
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 750
Win Source Part Number 1196314-SM8S18A-2HE3_A/I
Ultra Librarian 3D Model Ultra Librarian SM8S18A-2HE3_A/I CAD Model

Description

The SM8S18A-2HE3_A/I is a Transient Voltage Suppressor (TVS) diode manufactured by Vishay. It is designed to protect sensitive electronic components from voltage transients induced by lightning, inductive load switching, and electrostatic discharge (ESD). This TVS diode is commonly used in automotive, industrial, and telecommunications applications.

Applications:

  • Automotive Electronics: ECU (Engine Control Unit) protection, ABS (Anti-lock Braking System), and airbag control systems.
  • Industrial Equipment: Protection of PLCs (Programmable Logic Controllers), sensors, and motor drives.
  • Telecommunications: Protection of communication lines and equipment.
  • Power Supplies: Protection of power supply inputs and outputs.
  • Consumer Electronics: Surge protection for sensitive components.
  • Lighting: LED lighting surge protection.

Features:

  • Unidirectional TVS Diode: Clamps voltage in one direction.
  • High Surge Capability: Withstands high surge currents without damage.
  • Low Clamping Voltage: Limits voltage overshoot to protect downstream components.
  • Fast Response Time: Responds quickly to transient events.
  • Glass Passivated Chip Junction: Ensures high reliability and stability.
  • Excellent Clamping Capability: Provides effective protection against voltage transients.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.
  • AEC-Q101 Qualified: Suitable for automotive applications.

Benefits:

  • Protection Against Voltage Transients: Safeguards sensitive electronic components from damage.
  • Improved System Reliability: Reduces the risk of system failure due to voltage surges.
  • Enhanced Safety: Prevents electrical hazards caused by overvoltage conditions.
  • Cost-Effective Solution: Provides a cost-effective way to protect against voltage transients.
  • Easy to Implement: Simple circuit design and integration.

Additional Details:

The SM8S18A-2HE3_A/I has a stand-off voltage of 18V and a breakdown voltage typically around 20V. The clamping voltage at peak pulse current is crucial for effective protection. It is designed to handle a high peak pulse power dissipation. The operating temperature range is typically from -55°C to +175°C, making it suitable for harsh environments. Careful selection of the TVS diode based on the application's voltage and current requirements is important. The device is commonly available in an SM8S package, which is designed for surface mounting.

Proper PCB layout is important for optimal performance. The TVS diode should be placed as close as possible to the protected component. Also, the connecting traces should be kept as short and wide as possible to minimize inductance. Furthermore, the device should be connected to a solid ground plane to minimize ground bounce. Compliance with regulatory standards, such as IEC 61000-4-5, is often required for certain applications.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0874
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess