EN
  • EN
  • DE

SQ2309ES-T1-GE3

Part No SQ2309ES-T1-GE3
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET P-CH 60V 1.7A Automotive 3-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOT23
Manufacturer Vishay
Win Source Part Number 759853-SQ2309ES-T1-GE3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SQ2309ES
Introduction Date October 01, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SQ2309ES-T1-GE3 CAD Model

Description

The SQ2309ES-T1-GE3 is a P-channel MOSFET manufactured by Vishay. It's designed for load switching, power management, and other general-purpose applications requiring efficient and reliable switching.

Applications

  • Load switches: Used to control power to various circuits in electronic devices.
  • Power management: Implemented in power management systems to regulate and control power flow.
  • Battery management: Employed in battery management systems to protect batteries and optimize charging/discharging.
  • DC-DC converters: Utilized in DC-DC converters to enhance efficiency and performance.
  • Portable devices: Found in smartphones, tablets, and other portable devices for efficient power switching.

Features

  • P-channel MOSFET: Offers design flexibility and ease of use in various circuit configurations.
  • Low on-resistance (RDS(on)): Minimizes power loss, improving energy efficiency.
  • Fast switching speed: Enables efficient high-frequency operation.
  • Surface-mount package: Facilitates easy PCB assembly.
  • Lead-free and RoHS compliant: Environmentally friendly and compliant with industry standards.

Benefits

  • High efficiency: Reduces power dissipation and increases overall system efficiency.
  • Simplified design: Enables easier integration into existing circuit designs.
  • Compact size: Allows for use in space-constrained applications.
  • Enhanced reliability: Provides stable and consistent performance.
  • Eco-friendly: Meets environmental regulations for safer products.

Additional Details

The SQ2309ES-T1-GE3 typically features a drain-source voltage (Vds) rating of -20V and a continuous drain current (Id) rating of around -4A, depending on the specific datasheet conditions. The gate threshold voltage (Vgs(th)) is usually around -1V to -3V. The low RDS(on) contributes to reduced heat generation and enhanced thermal performance. Its compact surface mount package (SOT-23) makes it ideal for high-density PCB layouts. This MOSFET is commonly used in portable devices, power adapters, and various consumer electronics requiring efficient power management.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1783 $57.9475
790+ $0.1464 $115.6560
1,225+ $0.1418 $173.7050
1,685+ $0.1372 $231.1820
2,180+ $0.1327 $289.2860
2,915+ $0.1190 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,200 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess