EN
  • EN
  • DE

SQ3456EV-T1-GE3

Part No SQ3456EV-T1-GE3
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838657-SQ3456EV-T1-GE3
Ultra Librarian 3D Model Ultra Librarian SQ3456EV-T1-GE3 CAD Model

Description

The SQ3456EV-T1-GE3 is an N-Channel MOSFET from Vishay. This MOSFET is designed for high-efficiency power management in a compact form factor. It utilizes advanced trench MOSFET technology to achieve low on-resistance and gate charge, contributing to improved switching performance and reduced power losses. The device is available in a PowerPAK® SC-70 package, making it suitable for space-constrained applications.

Applications:

  • Load Switching
  • DC-DC Conversion
  • Battery Management Systems
  • Portable Devices
  • Power Management in Mobile Applications

Features:

  • Low On-Resistance: Reduces conduction losses for improved efficiency.
  • Low Gate Charge: Minimizes switching losses at high frequencies.
  • Logic Level Gate Drive: Allows direct drive from microcontrollers and other logic devices.
  • PowerPAK® SC-70 Package: Compact footprint for space-saving designs.
  • Trench MOSFET Technology: Enhances performance and efficiency.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.

Benefits:

  • Increased Efficiency: Low on-resistance and gate charge minimize power losses.
  • Extended Battery Life: Higher efficiency translates to longer battery runtimes in portable devices.
  • Compact Design: Small package allows for integration into space-constrained applications.
  • Simplified Drive Circuitry: Logic level gate drive simplifies the design of gate drive circuits.
  • Improved Thermal Performance: PowerPAK package provides excellent thermal characteristics.

Additional Details:

The SQ3456EV-T1-GE3 is characterized by a drain-source voltage (Vds) rating of 30V and a continuous drain current (Id) of up to 6.2A. The on-resistance (Rds(on)) is typically 23 mΩ at a gate-source voltage (Vgs) of 10V. This device is designed to operate over a wide temperature range, making it suitable for various environmental conditions. The PowerPAK® SC-70 package offers excellent thermal performance, allowing for efficient heat dissipation. The gate threshold voltage is between 1V and 3V making this a logic level device. This allows for easy interfacing with microcontrollers and other logic devices without the need for additional gate drive circuitry. The device’s low gate charge contributes to faster switching speeds and reduced switching losses, further enhancing overall system efficiency. The SQ3456EV-T1-GE3 is commonly used in applications where both efficiency and space are critical design considerations. The RoHS compliance ensures that the device meets environmental standards.

You May Also Be Interested in

NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4636 $59.1264
58+ $2.0224 $117.2992
89+ $1.9589 $174.3421
122+ $1.8954 $231.2388
158+ $1.8330 $289.6140
211+ $1.6424 $346.5464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess