The SQ9945AEY is a P-Channel MOSFET manufactured by Vishay. This MOSFET is designed for high-efficiency power management applications. It is commonly used in load switching and DC-DC conversion circuits.
Applications:
- Load Switching
- DC-DC converters
- Power management in portable devices
- Battery management systems
- Solid State Relays
Features:
- P-Channel MOSFET
- Low on-resistance (RDS(on))
- TrenchFET® Power MOSFET Technology
- High-density cell design for low RDS(on)
- Lead (Pb)-free and RoHS compliant
Benefits:
- Improved efficiency in power conversion circuits due to low RDS(on).
- Reduced power losses, leading to cooler operation and longer battery life.
- Simplified thermal management due to efficient heat dissipation.
- Environmentally friendly due to lead-free construction.
- Increased reliability and robustness in demanding applications.
Technical Specifications:
- Polarity: P-Channel
- Drain-Source Voltage (Vds): -30V
- Gate-Source Voltage (Vgs): ±20V
- Continuous Drain Current (Id): -6.1A
- On-Resistance RDS(on) @ Vgs=-10V: 0.033 Ohms
- Total Gate Charge (Qg): 16 nC
- Power Dissipation (Pd): 2.5W
- Operating Temperature Range: -55°C to +150°C
- Package: PowerPAK® SC-70
The Vishay SQ9945AEY P-Channel MOSFET offers a combination of low on-resistance, fast switching speed, and robust design, making it ideal for a wide range of power management applications. Its low RDS(on) significantly reduces power losses, enhancing the efficiency of DC-DC converters and load switches. The compact PowerPAK® SC-70 package allows for efficient thermal management and easy integration into space-constrained designs. Compliance with RoHS standards ensures that the device meets environmental requirements, making it a reliable and sustainable choice for modern electronic systems.