EN
  • EN
  • DE

SS24-E3/5T

Part No SS24-E3/5T
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838715-SS24-E3/5T
Ultra Librarian 3D Model Ultra Librarian SS24-E3/5T CAD Model

Description

The SS24-E3/5T, manufactured by Vishay, is a surface-mount Schottky Barrier Rectifier designed for high-efficiency rectification. It's optimized for applications where low power loss and fast switching speeds are crucial, such as in power supplies, DC-DC converters, and other power management circuits.

Applications:

  • Switching Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Reverse Polarity Protection
  • Freewheeling diodes in inductive loads
  • High-frequency inverters

Features:

  • Low Forward Voltage Drop: Minimizes power dissipation and improves efficiency.
  • High Surge Current Capability: Provides robustness against transient voltage spikes.
  • Fast Switching Speed: Reduces switching losses in high-frequency applications.
  • Surface Mount Package: Enables automated assembly and reduces board space.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Increased energy efficiency in power conversion circuits.
  • Enhanced protection against voltage surges and transients.
  • Reduced heat generation and improved system reliability.
  • Simplified assembly process and lower manufacturing costs.
  • Environmentally friendly design.

Additional Details:

Key specifications of the SS24-E3/5T include:

  • Maximum Repetitive Peak Reverse Voltage (VRRM): 40V
  • Maximum Average Forward Rectified Current (IF(AV)): 2.0A
  • Forward Voltage (VF): Typically 0.55V at 2A
  • Reverse Leakage Current (IR): Typically 0.2 mA at VRRM
  • Operating Temperature Range: -55°C to +150°C
  • Package: SMC (DO-214AB)

The SS24-E3/5T’s low forward voltage drop is a key attribute that minimizes power losses within the circuit, leading to higher efficiency. Its fast switching speed enables efficient operation at higher frequencies, making it suitable for modern power electronics designs. The surface-mount SMC package facilitates automated assembly, improving manufacturing efficiency and reducing costs. Vishay's robust design ensures reliable operation across a wide range of environmental conditions.

For detailed electrical characteristics, thermal performance data, and application notes, designers should consult the official Vishay datasheet for the SS24-E3/5T. This will ensure proper implementation and optimal performance within the specific design requirements.

You May Also Be Interested in

B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess