EN
  • EN
  • DE

SS26-7001E3/5BT

Part No SS26-7001E3/5BT
Manufacturer Vishay
Catalog OEM Parts ( S )
Description Rectifier Diode Schottky 60V 2A 2-Pin SMB T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 982578-SS26-7001E3/5BT
Categories OEM Parts( S )
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SS26-7001E3/5BT CAD Model

Description

The SS26-7001E3/5BT is a Schottky Barrier Rectifier from Vishay Semiconductors. It is designed for high-efficiency rectification applications where low forward voltage drop and fast switching speeds are crucial.

Applications

  • DC-DC Converters: Used as rectifiers in DC-DC converters to improve efficiency.
  • Switching Power Supplies: Employed in switching power supplies for efficient rectification.
  • Freewheeling Diodes: Used as freewheeling diodes in inductive circuits to prevent voltage spikes.
  • Polarity Protection: Can be used for reverse polarity protection in various electronic circuits.
  • Solar Power Systems: Used in solar panel systems for blocking reverse current flow.

Features

  • Low Forward Voltage Drop: Minimizes power losses and improves efficiency.
  • High Surge Current Capability: Can withstand high surge currents, enhancing reliability.
  • Fast Switching Speed: Enables efficient operation at high frequencies.
  • Glass Passivated Junction: Provides enhanced stability and reliability.
  • RoHS Compliant: Compliant with RoHS standards, making it environmentally friendly.
  • Package: SMB (DO-214AA)

Benefits

  • High Efficiency: Low forward voltage drop results in higher efficiency in rectifier circuits.
  • Reliable Operation: Robust design ensures reliable performance in demanding applications.
  • Compact Size: SMB package allows for space-saving design.
  • Fast Recovery Time: Minimizes switching losses at high frequencies.
  • Environmentally Friendly: RoHS compliance ensures environmental responsibility.

Additional Details

The SS26-7001E3/5BT Schottky Barrier Rectifier is designed to provide efficient rectification in a variety of applications. It is crucial to refer to the Vishay datasheet for detailed specifications, including maximum forward current, reverse voltage, surge current rating, operating temperature range, and thermal resistance. Proper heatsinking may be required depending on the application and operating conditions to prevent overheating. The SMB (DO-214AA) package is a standard surface mount package that simplifies PCB assembly. This rectifier is an excellent choice for applications where efficiency, speed, and reliability are paramount.

You May Also Be Interested in

JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess