EN
  • EN
  • DE

SSTJ211-T1-E3

Part No SSTJ211-T1-E3
Manufacturer Vishay
Catalog OEM Parts ( S )
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-236
Element Configuration Single
Gate to Source Voltage (Vgs) 25 V
Maximum Operating Temperature 150 °C
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Pins 3
Packaging Tape and Reel
RoHS Compliant
Win Source Part Number 1096393-SSTJ211-T1-E3
Categories OEM Parts( S )
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SSTJ211-T1-E3 CAD Model

Description

The SSTJ211-T1-E3 is a P-Channel JFET (Junction Field-Effect Transistor) manufactured by Vishay. This device is designed for various analog switching and amplification applications, providing excellent linearity and low noise performance. It is commonly used in audio circuits, analog signal processing, and precision instrumentation.

Applications

  • Analog Switches: Used for high-speed analog signal switching and multiplexing.
  • Audio Amplifiers: Employed in preamplifiers and input stages for low-noise amplification.
  • Analog Signal Processing: Used in filters, mixers, and oscillators for signal conditioning.
  • Current Sources: Utilized in precision current source circuits for stable current regulation.
  • Instrumentation: Integrated into measurement and testing equipment for accurate signal detection.

Features

  • P-Channel JFET: P-Channel Junction Field-Effect Transistor.
  • Low Noise: Provides low noise performance for sensitive analog applications.
  • High Input Impedance: High input impedance minimizes loading effects on signal sources.
  • Excellent Linearity: Ensures accurate signal reproduction with minimal distortion.
  • Fast Switching Speed: Enables high-speed switching in analog switching applications.

Benefits

  • Low Noise Amplification: Ideal for amplifying weak signals without introducing significant noise.
  • Precise Signal Switching: Enables accurate and reliable switching of analog signals.
  • High Signal Fidelity: Preserves signal integrity with excellent linearity.
  • Versatile Applications: Suitable for a wide range of analog applications.
  • Stable Performance: Provides consistent and reliable operation over a wide temperature range.

Additional Details

The SSTJ211-T1-E3 JFET offers high input impedance, which minimizes loading effects on signal sources, and its excellent linearity ensures accurate signal reproduction with minimal distortion. This JFET is designed to provide stable performance over a wide temperature range, making it suitable for demanding applications. The small surface-mount package allows for high-density circuit designs, making it ideal for compact electronic devices. It is widely used in audio equipment, instrumentation, and analog signal processing circuits where low noise and high linearity are critical.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess