EN
  • EN
  • DE

SUB70N06-14-E3

Part No SUB70N06-14-E3
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194884-SUB70N06-14-E3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SUB70N06-14-E3 CAD Model

Description

The SUB70N06-14-E3 is an N-channel MOSFET manufactured by Vishay. This power MOSFET is optimized for high-efficiency switching applications, showcasing a low on-resistance and rapid switching capabilities. It is well-suited for power management and motor control systems. The E3 suffix often indicates compliance with specific environmental standards such as RoHS, as well as other manufacturing process enhancements.

Applications:

  • DC-DC Converters: Utilized in both step-up and step-down voltage regulation circuits.
  • Motor Control: Suited for controlling DC motors in various applications.
  • Power Management in Battery Systems: Employed in battery charging and discharging circuits.
  • Synchronous Rectification: Used in synchronous rectification to improve converter efficiency.
  • Load Switching: Applicable for switching different types of loads like lamps and solenoids.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, boosting efficiency.
  • Fast Switching Speed: Reduces switching losses, beneficial in high-frequency operations.
  • High Avalanche Energy: Provides robustness against transient voltage conditions.
  • Lead-Free and RoHS Compliant: Meets environmental regulatory requirements.

Benefits:

  • Increased Efficiency: Lower on-resistance reduces power dissipation, leading to better efficiency.
  • Improved Thermal Performance: Efficient operation lowers heat generation, simplifying thermal design.
  • Enhanced Reliability: High avalanche energy offers protection against voltage spikes.
  • Environmentally Friendly: Lead-free and RoHS compliant.

Additional Details:

The SUB70N06-14-E3 typically features a voltage rating around 60V and a continuous drain current around 70A. Package type and specific operating conditions influence exact ratings. It is designed to operate across a broad temperature range. The Vishay datasheet contains specific values for voltage, current, on-resistance, and thermal characteristics, ensuring correct usage and optimal performance in the intended application. The 'E3' designation commonly indicates an enhanced manufacturing process or material set, further improving reliability and meeting specific environmental standards.

You May Also Be Interested in

NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess