EN
  • EN
  • DE

SUB85N06-05-E3

Part No SUB85N06-05-E3
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194905-SUB85N06-05-E3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SUB85N06-05-E3 CAD Model

Description

The SUB85N06-05-E3 is an N-Channel power MOSFET from Vishay, designed for efficient power switching and management in a variety of applications. Utilizing advanced trench technology, this MOSFET minimizes on-resistance and gate charge, enhancing overall system efficiency and reducing power losses. Its robust design ensures reliable operation in diverse and demanding environments. The "-E3" suffix indicates that the device is lead-free and RoHS compliant.

Applications:

  • DC-DC Converters
  • Load Switching
  • Synchronous Rectification
  • Power Supplies
  • Motor Control

Features:

  • Low On-Resistance: Reduces conduction losses for increased efficiency in power conversion.
  • Low Gate Charge: Minimizes switching losses and improves high-frequency performance.
  • Trench Technology: Provides superior switching performance and efficiency.
  • Standard Level Gate Drive: Enables direct logic-level interface for simplified design.
  • RoHS Compliant: Environmentally friendly and meets industry standards.

Benefits:

  • Increased Efficiency: Lower on-resistance and gate charge contribute to higher efficiency in power conversion.
  • Reduced Power Dissipation: Minimizes heat generation, improving system reliability and longevity.
  • Simplified Design: Standard level gate drive simplifies integration with control circuitry.
  • Enhanced Thermal Performance: Efficient heat dissipation allows for higher power density.
  • Reliable Operation: Robust design ensures stable performance in demanding applications.

Additional Details:

The SUB85N06-05-E3 features a voltage rating of 60V. It is designed for applications requiring efficient power switching and management. The low on-resistance ensures minimal power loss during conduction, maximizing efficiency. The device is available in a surface-mount package, facilitating automated assembly and reducing board space. The advanced trench technology optimizes the trade-off between on-resistance and gate charge, resulting in superior switching performance. The device is lead-free and RoHS compliant, meeting environmental regulations. This MOSFET is an excellent choice for designers seeking a high-performance, energy-efficient, and environmentally friendly solution for their power management needs.

The SUB85N06-05-E3 incorporates features to enhance its reliability, such as avalanche ruggedness and gate oxide protection. These features ensure that the MOSFET can withstand transient voltage spikes and electrostatic discharge events, thereby preventing device failure and increasing overall system robustness. The device's thermal resistance is also carefully optimized to facilitate efficient heat dissipation, allowing it to operate at high power levels without overheating.

You May Also Be Interested in

UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess