The SUD50N025-06P is a N-Channel Power MOSFET from Vishay Siliconix. This MOSFET is designed for high-efficiency switching applications where low on-resistance and fast switching speeds are required.
Applications
- Synchronous Rectification in DC-DC converters.
- Power Supplies.
- Motor Control.
- Load Switching.
- Battery Management Systems.
Features
- Low On-Resistance (RDS(on)): Minimizes conduction losses.
- Fast Switching Speed: Reduces switching losses.
- 100% Rg Tested: Ensures gate resistance is within specified limits.
- Lead (Pb)-free and RoHS Compliant: Environmentally friendly.
- TrenchFET® Power MOSFET Technology: Provides high power density.
Benefits
- High Efficiency: Low on-resistance and fast switching speeds minimize power losses, resulting in high efficiency.
- Improved System Performance: Fast switching speeds enable higher operating frequencies and improved transient response.
- Enhanced Reliability: Robust design ensures reliable operation in demanding applications.
- Environmentally Friendly: Lead (Pb)-free and RoHS compliant minimize environmental impact.
- Compact Design: High power density allows for smaller and more compact power supply designs.
Additional Details
The SUD50N025-06P features a low on-resistance (RDS(on)) of typically 6 mΩ, reducing conduction losses and improving overall efficiency. The fast switching speed enables higher operating frequencies and improved transient response. The device is 100% Rg tested to ensure that the gate resistance is within specified limits. It is also Lead (Pb)-free and RoHS compliant, minimizing environmental impact. The TrenchFET® power MOSFET technology provides high power density, allowing for smaller and more compact power supply designs. The gate charge (Qg) is relatively low, which reduces gate drive requirements and improves switching performance. The device is designed for reliable operation in demanding applications and is suitable for a wide range of power supply applications.