EN
  • EN
  • DE
  • IT

SUD50N04-8M8P

Part No SUD50N04-8M8P
Manufacturer Vishay
Catalog Electronic Wholesale
Description N-Channel 40-V (D-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1262493-SUD50N04-8M8P
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SUD50N04-8M8P CAD Model

Description

The SUD50N04-8M8P is an N-Channel power MOSFET from Vishay, designed for high-efficiency power switching applications. It features a low on-resistance and fast switching speed, making it suitable for use in various power management and control circuits.

Applications:

  • Synchronous Rectification: Used in synchronous rectification circuits to improve efficiency.
  • DC-DC Converters: Employed in DC-DC converters for power regulation.
  • Motor Control: Integrated into motor control circuits for efficient motor operation.
  • Load Switching: Used for switching various loads in electronic systems.
  • Power Inverters: Utilized in power inverters for converting DC to AC power.

Features:

  • Low On-Resistance (RDS(on)): Reduces conduction losses, enhancing efficiency.
  • Fast Switching Speed: Minimizes switching losses, improving overall performance.
  • Avalanche Rated: Provides robustness against voltage transients.
  • Logic Level Gate Drive: Simplifies driving requirements, compatible with logic circuits.
  • RoHS Compliant: Environmentally friendly, compliant with RoHS standards.

Benefits:

  • Improved Efficiency: Low RDS(on) and fast switching contribute to higher efficiency in power conversion.
  • Enhanced Reliability: Avalanche rating ensures robust performance under transient conditions.
  • Simplified Design: Logic level gate drive simplifies the design process.
  • Reduced Heat Dissipation: Low on-resistance minimizes heat generation.
  • Compact Design: Available in a surface-mount package, suitable for compact designs.

Additional Details:

The SUD50N04-8M8P is an N-Channel MOSFET with a drain-source voltage (VDS) of 40V and a continuous drain current (ID) of 50A. Its RDS(on) is typically 8 mOhms at VGS = 10V. The gate threshold voltage is typically around 2V. This MOSFET is typically supplied in a PowerPAK 8x8 package, which allows for efficient heat dissipation. The device's fast switching characteristics make it well-suited for high-frequency applications where switching losses are a primary concern. It is commonly used in power supplies for computers, servers, and other electronic devices, as well as in motor control circuits for industrial and automotive applications. The SUD50N04-8M8P is designed to operate over a wide temperature range, ensuring reliable performance in diverse environments. Its rugged construction and avalanche energy rating make it a dependable choice for demanding power electronic applications, requiring a MOSFET that can withstand voltage spikes and transient conditions without compromising reliability. The device's low gate charge also contributes to faster switching speeds and reduced power consumption. The SUD50N04-8M8P is a cost-effective solution for applications requiring high efficiency, reliability, and performance. The low on-resistance minimizes power loss, and the fast switching speed reduces switching losses, resulting in higher overall efficiency. The avalanche rating ensures that the device can withstand transient voltage conditions, improving its robustness and reliability.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $2.6495
Exar Corporation
IC REG LINEAR 2.5V 3A TO263-3
Lowest to $21.8748
KOA Speer
RESISTOR
Need more? Email Us
Texas Instruments
Lowest to $14.4776
Toshiba Semiconductor and Storage
Lowest to $0.1240
Microchip Technology
8-bit Microcontroller with 4/8/16/32K Bytes In-System Programmable Flash | IC MCU 8BIT 32KB FLASH 32TQFP
Lowest to $2.8512
Torex Semiconductor Ltd
Need more? Email Us
KOA Speer
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Lowest to $0.6891

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.5301 $67.7709
21+ $6.1795 $129.7695
33+ $5.9855 $197.5215
45+ $5.7928 $260.6760
58+ $5.6000 $324.8000
78+ $5.0205 $391.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess