EN
  • EN
  • DE

SUD50P04-09

Part No SUD50P04-09
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839189-SUD50P04-09
Ultra Librarian 3D Model Ultra Librarian SUD50P04-09 CAD Model

Description

The SUD50P04-09 is a P-channel power MOSFET from Vishay, designed for high-efficiency power switching applications. This MOSFET offers a low on-resistance and gate charge, contributing to reduced power losses and improved thermal performance. It's engineered to meet the demands of modern power management systems, offering a robust solution for demanding environments.

Applications:

  • DC-DC converters: Used to efficiently step-down or step-up voltage levels in various electronic devices.
  • Load switching: Controls the flow of power to various loads in automotive and industrial applications.
  • Power management in battery-powered devices: Optimizes battery life by minimizing power consumption during switching.
  • Motor control: Used in controlling the speed and direction of small DC motors.
  • Solid-state relays: Replacing electromechanical relays for faster switching speeds and longer lifespans.

Features:

  • P-Channel MOSFET: Allows for easy driving in high-side switching configurations.
  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation, improving efficiency.
  • Low Gate Charge (Qg): Enables faster switching speeds and reduces driver power requirements.
  • Avalanche Rated: Can withstand high energy pulses in avalanche mode, enhancing reliability.
  • Halogen-Free: Environmentally friendly construction.

Benefits:

  • High Efficiency: Reduces power consumption and heat generation in power switching applications.
  • Improved Thermal Performance: Allows for operation at higher currents and temperatures.
  • Fast Switching Speed: Enables higher frequency operation and improved transient response.
  • Enhanced Reliability: Provides robust performance in demanding environments.
  • Simplified Circuit Design: Facilitates easy integration into various power management systems.

Detailed Specifications:

The SUD50P04-09 features a drain-source voltage (VDS) rating of -40V, and a continuous drain current (ID) rating of -50A. The typical on-resistance (RDS(on)) is 9 mΩ at a gate-source voltage (VGS) of -10V. The gate charge (Qg) is typically 35 nC. It is available in a TO-252 package, providing excellent thermal dissipation. This MOSFET is designed to operate within a temperature range of -55°C to +175°C.

The device’s robust design and specifications make it an excellent choice for designers seeking a reliable and efficient power switching solution in a wide range of applications.

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1728 $60.2832
45+ $2.6034 $117.1530
69+ $2.5225 $174.0525
95+ $2.4405 $231.8475
123+ $2.3597 $290.2431
164+ $2.1160 $347.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess