EN
  • EN
  • DE

SUD50P04-40

Part No SUD50P04-40
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839191-SUD50P04-40
Ultra Librarian 3D Model Ultra Librarian SUD50P04-40 CAD Model

Description

The SUD50P04-40 is a P-channel power MOSFET from Vishay designed for efficient power switching. Its features include a low on-resistance and gate charge that minimize power losses and improve thermal performance. It is tailored to fulfill the demands of modern power management systems, providing a solid solution for tough environments.

Applications:

  • DC-DC converters: Facilitates effective voltage conversion in various electronic devices.
  • Load switching: Controls power delivery to various loads in both automotive and industrial uses.
  • Power management in battery-operated devices: Optimizes battery performance by decreasing power drain during switching.
  • Motor control: Governs the speed and direction of smaller DC motors.
  • Solid-state relays: A faster and more durable alternative to electromechanical relays.

Features:

  • P-Channel MOSFET: Simplifies the process of high-side switching.
  • Low On-Resistance (RDS(on)): Reduces energy waste and heat, boosting overall efficiency.
  • Low Gate Charge (Qg): Allows for increased switching speeds and lowers the need for driver power.
  • Avalanche Rated: Resilient under high-energy avalanche conditions, enhancing long-term reliability.
  • Halogen-Free: Manufactured with environmentally friendly materials.

Benefits:

  • High Efficiency: Less power usage and less heat generated in power switching tasks.
  • Enhanced Thermal Performance: Capable of operating at higher currents and temperatures.
  • Fast Switching Speed: Supports faster operation and improved transient response.
  • Enhanced Reliability: Delivers consistent performance even under demanding conditions.
  • Simplified Circuit Design: Easier to integrate into different power systems.

Detailed Specifications:

The SUD50P04-40 offers a drain-source voltage (VDS) rating of -40V, a continuous drain current (ID) rating of -50A, and a typical on-resistance (RDS(on)) of 40 mΩ at VGS = -10V. With a typical gate charge (Qg) of approximately 50 nC, it's housed in a TO-252 package designed for efficient heat management. Its operating temperature range is -55°C to +175°C.

The rugged design and performance specifications make it an ideal solution for designers seeking an efficient, high-performing MOSFET for a variety of applications.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess