EN
  • EN
  • DE

SUM110P04-04L

Part No SUM110P04-04L
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description P-Channel 40-V (D-S) 175-LC MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1262535-SUM110P04-04L
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SUM110P04-04L CAD Model

Description

The SUM110P04-04L is a P-channel power MOSFET manufactured by Vishay. It's designed for high-efficiency power switching applications requiring low on-resistance and fast switching speeds. This device is particularly well-suited for load switching, power management, and motor control in various electronic systems.

Applications:

  • Load switching: Used to efficiently switch power to various loads in electronic devices.
  • Power management: Employed in power management circuits for voltage regulation and power distribution.
  • Motor control: Suitable for controlling the speed and direction of DC motors.
  • Battery management systems (BMS): Used in BMS for charging and discharging batteries in portable devices and electric vehicles.
  • DC-DC converters: Can be found in DC-DC converters for voltage conversion.

Features:

  • Low on-resistance (RDS(on)): Minimizes power dissipation and improves efficiency, typically 4 mΩ.
  • Fast switching speed: Enables efficient operation at high frequencies.
  • Logic level gate drive: Can be driven directly by logic level signals.
  • TrenchFET® power MOSFET technology: Provides superior performance and efficiency.
  • Lead (Pb)-free and RoHS-compliant: Environmentally friendly and compliant with industry standards.

Benefits:

  • Increased efficiency: Low on-resistance reduces power losses, leading to higher energy efficiency.
  • Improved thermal performance: Low RDS(on) results in reduced heat generation, simplifying thermal management.
  • Simplified circuit design: Logic level gate drive simplifies interfacing with microcontrollers and other control circuitry.
  • Reduced board space: Available in compact surface-mount packages.
  • Enhanced system reliability: Robust design ensures reliable operation in various environments.

Additional Details:

The SUM110P04-04L features a low gate charge (Qg) and a fast reverse recovery time (trr). It's crucial to consult the manufacturer's datasheet for detailed specifications such as drain current (ID), gate-source voltage (VGS), and junction temperature (TJ) to ensure proper application and operation within safe limits. Proper heatsinking is often recommended to maintain the device within its operating temperature range, especially at higher power levels. The device is commonly available in PowerPAK® SO-8 packages for optimized thermal performance.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4099 $52.9188
28+ $3.6184 $101.3152
43+ $3.5054 $150.7322
59+ $3.3923 $200.1457
77+ $3.2792 $252.4984
103+ $2.9400 $302.8200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,225 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess