EN
  • EN
  • DE

SUP65P06-20

Part No SUP65P06-20
Manufacturer Vishay
Catalog FETs - Single
Description P-Channel 60-V (D-S), 175C MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194973-SUP65P06-20
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian SUP65P06-20 CAD Model

Description

The SUP65P06-20 is a P-Channel MOSFET from Vishay, designed for a variety of power management and switching applications. This MOSFET offers a good balance between on-resistance, gate charge, and voltage rating, making it suitable for both DC-DC conversion and load switching.

Applications:

  • DC-DC Converters: Used in synchronous rectification stages for improved efficiency.
  • Load Switching: Control of power distribution in electronic systems.
  • Power Management in Portable Devices: Battery management and power control in laptops and mobile devices.
  • Motor Control: Low-power motor control circuits.

Features:

  • P-Channel MOSFET: Offers simpler gate drive requirements in certain configurations compared to N-Channel devices.
  • Low On-Resistance (RDS(on)): Reduces power loss and improves efficiency.
  • Fast Switching Speed: Enables higher frequency operation in switching applications.
  • Low Gate Charge (Qg): Minimizes gate drive power requirements.
  • TrenchFET® Power MOSFET Technology: Provides high power density and efficiency.
  • Lead (Pb)-free and RoHS Compliant: Meets environmental regulations.

Benefits:

  • Improved System Efficiency: Low RDS(on) reduces conduction losses, leading to more efficient power conversion.
  • Simplified Gate Drive Circuitry: P-Channel configuration can simplify drive circuits.
  • Reduced Power Consumption: Lower gate charge reduces the power required to drive the MOSFET.
  • Enhanced Thermal Performance: Allows for operation at higher power levels without exceeding temperature limits.
  • Environmentally Friendly: Compliant with RoHS standards.

Additional Details:

The SUP65P06-20 has a drain-source voltage (VDS) rating of -60V and a continuous drain current (ID) rating of typically -65A, depending on the operating temperature and mounting conditions. The on-resistance (RDS(on)) is very low, which minimizes power dissipation. The device comes in a standard power package, such as a TO-220 or similar, suitable for efficient heat dissipation. Gate threshold voltage is typically between 2V and 4V. This MOSFET is designed to be driven by standard logic levels, simplifying integration into electronic circuits. The device is characterized by its robust avalanche capability, making it reliable in demanding applications.

You May Also Be Interested in

Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
STMicroelectronics
DISCRETE
Lowest to $27.8572
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess