EN
  • EN
  • DE

SUP75N08-09L

Part No SUP75N08-09L
Manufacturer Vishay
Catalog Electronic Wholesale
Description N-Channel 75-V (D-S), 175C MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1262582-SUP75N08-09L
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SUP75N08-09L CAD Model

Description

The SUP75N08-09L is an N-Channel MOSFET from Vishay Siliconix. This power MOSFET is designed for high-efficiency switching applications. It leverages advanced trench technology to minimize on-state resistance (RDS(on)) while maintaining superior switching performance. This combination makes it suitable for demanding power management circuits.

Applications:

  • Synchronous Rectification
  • DC-DC Converters
  • Motor Control
  • Load Switching
  • Power Management in Portable Devices

Features:

  • Low On-Resistance: Minimizes conduction losses for improved efficiency.
  • Fast Switching Speed: Reduces switching losses and improves overall system performance.
  • Logic Level Gate Drive: Allows direct drive from microcontrollers and logic circuits.
  • Trench Technology: Provides high cell density for optimized performance.
  • Lead (Pb)-free and RoHS Compliant: Environmentally friendly construction.

Benefits:

  • Increased Efficiency: Lower RDS(on) and fast switching translate to less power dissipation and higher overall efficiency.
  • Simplified Design: Logic level gate drive simplifies interfacing with control circuitry.
  • Reduced Heat Dissipation: Lower losses result in less heat generated, potentially reducing the need for bulky heat sinks.
  • Improved Reliability: Robust design and construction ensure reliable operation in demanding environments.
  • Environmentally Compliant: Meets environmental regulations, reducing environmental impact.

Additional Details:

The SUP75N08-09L typically features a voltage rating of 80V and a continuous drain current rating of around 75A (depending on the specific package and operating conditions). The RDS(on) is very low, typically in the range of a few milliohms. It comes in a variety of packages, including TO-220 and TO-263. Datasheets provide detailed specifications, including gate charge, capacitance, and thermal resistance.

You May Also Be Interested in

Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess