EN
  • EN
  • DE

SUP90N06-6M0P

Part No SUP90N06-6M0P
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description N-Channel 60-V (D-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1262595-SUP90N06-6M0P
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SUP90N06-6M0P CAD Model

Description

The SUP90N06-6M0P from Vishay is an N-Channel power MOSFET designed for high-efficiency switching applications. This device features low on-resistance and gate charge, contributing to improved power conversion efficiency and reduced switching losses. It's suitable for use in DC-DC converters, motor control, and power management systems.

Applications

  • DC-DC converters
  • Synchronous rectification
  • Motor control
  • Power management systems
  • Battery management systems
  • Load switches

Features

  • Low On-Resistance (RDS(on)): Reduces conduction losses, improving overall efficiency.
  • Low Gate Charge (Qg): Minimizes switching losses, enabling higher frequency operation.
  • Fast Switching Speed: Reduces switching losses in high-frequency applications.
  • Avalanche Rated: Provides robustness against voltage transients and inductive loads.
  • Lead (Pb)-free and RoHS Compliant: Environmentally friendly, meeting industry standards.
  • TrenchFET® Power MOSFET: Utilizes advanced trench MOSFET technology for optimal performance.

Benefits

  • Increased Efficiency: Low on-resistance and gate charge enhance efficiency in power conversion applications.
  • Reduced Power Dissipation: Minimizes heat generation, improving system reliability.
  • Improved System Performance: Fast switching speed allows for higher frequency operation.
  • Enhanced Reliability: Avalanche rating provides protection against voltage spikes.
  • Environmentally Compliant: Pb-free and RoHS compliant for environmentally conscious designs.
  • Optimized Performance: TrenchFET technology ensures excellent performance characteristics.

Technical Specifications

The SUP90N06-6M0P has a drain-source voltage (VDS) of 60V and a continuous drain current (ID) of 90A at a case temperature of 25°C. The on-resistance (RDS(on)) is typically 6.0 mΩ at VGS = 10V. The gate charge (Qg) is typically 35 nC. It comes in a TO-220 package.

This MOSFET is well-suited for applications requiring efficient power switching and reliable performance. Its low on-resistance and fast switching speed make it a good choice for DC-DC converters, motor control, and other power management applications. The SUP90N06-6M0P from Vishay offers a combination of performance and reliability for various electronic designs.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess